Samtec SFM-110-02-L-DH-TR PCB Socket
Samtec SFM-110-02-L-DH-TR PCB Socket
CONN, R/A RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONN, R/A RCPT, 20POS, 2ROW, 1.27MM ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1802656 | 76Y2236 | 49AJ3497 |
| Product Name | PCB Sockets | Conn, R/a Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec | Conn, R/a Rcpt, 20Pos, 2Row, 1.27Mm Rohs Compliant Samtec |
| Termination | Solder | ||
| Mounting | Surface mount | Surface Mount Right Angle | |
| Voltage Rating | 250 volts |