Samtec Inc. Pin & Socket Connectors HLE-105-02-F-DV

Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote
Description
.100 Tiger Beam Cost-effective Single Be
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HLE-105-02-F-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HLE-105-02-F-DV
Pin & Socket Connectors HLE-105-02-F-DV
.100 Tiger Beam Cost-effective Single Be

.100 Tiger Beam Cost-effective Single Be

Buy Now
PCB Sockets - 1976692 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1976692
PCB Sockets 1976692
Samtec HLE-105-02-F-DV PCB Socket

Samtec HLE-105-02-F-DV PCB Socket

Supplier's Site
PCB Sockets - 1976691 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1976691
PCB Sockets 1976691
Samtec HLE-105-02-F-DV PCB Socket

Samtec HLE-105-02-F-DV PCB Socket

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
HLE-105-02-F-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets HLE-105-02-F-DV
CONN RCPT 10POS 0.1 GOLD SMD

CONN RCPT 10POS 0.1 GOLD SMD

Supplier's Site
Cost Effective Surface Mount Socket, 0.100
Chicago, IL, United States
Cost Effective Surface Mount Socket, 0.100" Pitch Rohs Compliant Samtec
95AH5188
Cost Effective Surface Mount Socket, 0.100" Pitch Rohs Compliant Samtec 95AH5188
Cost Effective Surface Mount Socket, 0.100" Pitch RoHS Compliant: Yes

Cost Effective Surface Mount Socket, 0.100" Pitch RoHS Compliant: Yes

Supplier's Site
Btb Conn, Rcpt, 10Pos, 2Row, 2.54Mm Rohs Compliant Samtec - 60AJ3845 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 10Pos, 2Row, 2.54Mm Rohs Compliant Samtec
60AJ3845
Btb Conn, Rcpt, 10Pos, 2Row, 2.54Mm Rohs Compliant Samtec 60AJ3845
BTB CONN, RCPT, 10POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

BTB CONN, RCPT, 10POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number HLE-105-02-F-DV 1976692 HLE-105-02-F-DV 95AH5188
Product Name Pin & Socket Connectors PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Cost Effective Surface Mount Socket, 0.100" Pitch Rohs Compliant Samtec
Termination Solder Solder
Mounting Surface mount Surface Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 5 #
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Gender Female / Jack
Number of Contacts 68 #
View Details
Screw Connectors - 36-7689-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
Header - 103186-5 - Richardson RFPD
TE Connectivity
Specs
Connector Type Header Connector
Termination Through-Hole
Mounting PCB
View Details
2 suppliers
PCB Connectors - NCPF-MB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details