PTT SERIES -- STANDARD BOARD-TO-BOARD 2MM TERMINALS
Samtec Inc.
Standard Board-to-Board 2mm Terminals
PTT Series
Description
Through Hole
Double Row
Available up to 50 Pins Per Row
Selective Gold Plating
Description
Through Hole
Double Row
Available up to 50 Pins Per Row
Selective Gold Plating
Datasheet
Suppliers
Standard Board-to-Board 2mm Terminals
PTT Series
Through Hole
Double Row
Available up to 50 Pins Per Row
Selective Gold Plating
- Through Hole
- Double Row
- Available up to 50 Pins Per Row
- Selective Gold Plating
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
PTT Series |
|
Product Name
|
Standard Board-to-Board 2mm Terminals |
|
Category
|
Board to Board Connector
|
Unlock Full Specs
to access all available technical data