Samtec Inc. Standard Board-to-Board 2mm Terminals MMT Series

Description
Through Hole and Surface Mount Available up to 36 Pins Per Row Single and Double Row Tin and Selective Gold
Description
Through Hole and Surface Mount Available up to 36 Pins Per Row Single and Double Row Tin and Selective Gold

Suppliers

Company
Product
Description
Supplier Links
Standard Board-to-Board 2mm Terminals - MMT Series - Samtec Inc.
New Albany, IN, USA
Standard Board-to-Board 2mm Terminals
MMT Series
Standard Board-to-Board 2mm Terminals MMT Series
Through Hole and Surface Mount Available up to 36 Pins Per Row Single and Double Row Tin and Selective Gold
  • Through Hole and Surface Mount
  • Available up to 36 Pins Per Row
  • Single and Double Row
  • Tin and Selective Gold
Supplier's Site

Technical Specifications

  Samtec Inc.
Product Category Board Mount Connectors
Product Number MMT Series
Product Name Standard Board-to-Board 2mm Terminals
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Industrial Circular Connectors - 2095608 - RS Components, Ltd.
Specs
Gender Female / Jack
Termination Solder
Mounting Pcb mount
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22046-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Turret Connectors - 36-1573-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers