.050 X .100 Surf Mnt Micro Skt Strip
Samtec RSM-110-02-S-D PCB Socket
Samtec RSM-110-02-S-D PCB Socket
CONNECTOR, RECEPTACLE, 20 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa
CONN RCPT 20POS 0.05 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RSM-110-02-S-D | 2001933 | 97P1348 | RSM-110-02-S-D |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connector, Receptacle, 20 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Micro Connector and Nano Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 1.27 mm (0.0500 inch) |