.100 Tiger Beam Cost-effective Single Be
Samtec HLE-120-02-L-DV PCB Socket
Samtec HLE-120-02-L-DV PCB Socket
CONN RCPT 40POS 0.1 GOLD SMD
SOCKET, 2.54MM, SMT, 2X20 POSITION; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:40Contacts;
| Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HLE-120-02-L-DV | 1976726 | HLE-120-02-L-DV | 76T8648 | 33AC2757 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, Smt, 2X20 Position; Connector Systems Samtec | Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Pitch Spacing Samtec |
| Termination | Solder | Solder | Surface Mount | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | ||||
| Number of Contacts | 20 # |