Samtec Inc. PCB Headers QTH-030-05-L-D-A

Description
Samtec QTH-030-05-L-D-A PCB Header
Request a Quote Datasheet
Description
Samtec QTH-030-05-L-D-A PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1587577 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1587577
PCB Headers 1587577
Samtec QTH-030-05-L-D-A PCB Header

Samtec QTH-030-05-L-D-A PCB Header

Supplier's Site
PCB Headers - 1585650 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1585650
PCB Headers 1585650
Samtec QTH-030-05-L-D-A PCB Header

Samtec QTH-030-05-L-D-A PCB Header

Supplier's Site
Conn Micro Hs Term Strp Hdr 60 Pos 0.5Mm Sldr St Smd Rohs Compliant Samtec - 96AC2277 - Newark, An Avnet Company
Chicago, IL, United States
Conn Micro Hs Term Strp Hdr 60 Pos 0.5Mm Sldr St Smd Rohs Compliant Samtec
96AC2277
Conn Micro Hs Term Strp Hdr 60 Pos 0.5Mm Sldr St Smd Rohs Compliant Samtec 96AC2277
CONN MICRO HS TERM STRP HDR 60 POS 0.5MM SLDR ST SMD ROHS COMPLIANT: YES

CONN MICRO HS TERM STRP HDR 60 POS 0.5MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site
Conn, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec - 96P5410 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec
96P5410
Conn, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec 96P5410
CONN, STACKING, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH Series RoHS Compliant: Yes

CONN, STACKING, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-030-05-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-030-05-L-D-A
CONN HDR 60POS SMD GOLD

CONN HDR 60POS SMD GOLD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1587577 96AC2277 96P5410 QTH-030-05-L-D-A
Product Name PCB Headers Conn Micro Hs Term Strp Hdr 60 Pos 0.5Mm Sldr St Smd Rohs Compliant Samtec Conn, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Header Connector Micro Connector and Nano Connector Rectangular Connectors, Heavy Duty
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
Headers, Male Pins - A28597-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details