Samtec QSH-030-01-C-D-A-K-T
Samtec QSH-030-01-C-D-A-K-T
0.50 mm Q Pairs High-Speed Ground Plane
CONN RCPT 60POS SMD GOLD Product overview: QSH-030-01-C-D-A-K-T
MEZZANINE CONN, RCPT, 60POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
MEZZANINE CONN, RCPT, 60POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
CONN RCPT 60POS SMD GOLD
| RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2089002 | QSH-030-01-C-D-A-K-TR | 308-QSH-030-01-C-D-A-K-TR | 96P3167 | QSH-030-01-C-D-A-K-TR |
| Product Name | PCB Sockets | Pin & Socket Connectors | SMD Electronic Connector | Mezzanine Conn, Rcpt, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Solder | ||||
| Mounting | Surface mount | Surface Mount | |||
| Contact Pitch | 0.5000 mm (0.0197 inch) | ||||
| Number of Contacts | 60 # |