Samtec Inc. SMD Electronic Connector QTH-030-01-L-D-A-K

Description
CONN HDR 60POS SMD GOLD Product overview: QTH-030-01-L-D-A-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-01-L-D-A -K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 60POS SMD GOLD Product overview: QTH-030-01-L-D-A-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-01-L-D-A -K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-QTH-030-01-L-D-A-K
SMD Electronic Connector 308-QTH-030-01-L-D-A-K
CONN HDR 60POS SMD GOLD Product overview: QTH-030-01-L-D-A-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-01-L-D-A -K can be used for catalog matching and distributor lookup.

CONN HDR 60POS SMD GOLD Product overview: QTH-030-01-L-D-A-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-01-L-D-A-K can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Headers - 1585649 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1585649
PCB Headers 1585649
Samtec QTH-030-01-L-D-A-K PCB Header

Samtec QTH-030-01-L-D-A-K PCB Header

Supplier's Site
Rectangular Connectors - QTH-030-01-L-D-A-K - 890649-QTH-030-01-L-D-A-K - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - QTH-030-01-L-D-A-K
890649-QTH-030-01-L-D-A-K
Rectangular Connectors - QTH-030-01-L-D-A-K 890649-QTH-030-01-L-D-A-K
Manufacturer: Samtec Inc. Win Source Part Number: 890649-QTH-030-01-L- D-A-K Series: Q Strip® QTH Features: 60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Tray Mounting: Surface Mount Family Name: QTH-030 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: QTH-030-01-L-D-A-K-N D, SAM10668

Manufacturer: Samtec Inc.
Win Source Part Number: 890649-QTH-030-01-L-D-A-K
Series: Q Strip® QTH
Features: 60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Package: Tray
Mounting: Surface Mount
Family Name: QTH-030
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: QTH-030-01-L-D-A-K-ND, SAM10668

Buy Now Datasheet
Mezzanine Conn, Header, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec - 53AJ6485 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec
53AJ6485
Mezzanine Conn, Header, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec 53AJ6485
MEZZANINE CONN, HEADER, 60POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 60POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-030-01-L-D-A-K
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-030-01-L-D-A-K
CONN HDR 60POS SMD GOLD

CONN HDR 60POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-QTH-030-01-L-D-A-K 1585649 890649-QTH-030-01-L-D-A-K 53AJ6485 QTH-030-01-L-D-A-K
Product Name SMD Electronic Connector PCB Headers Rectangular Connectors - QTH-030-01-L-D-A-K Mezzanine Conn, Header, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Voltage Rating 175 volts
Current Rating 2.0 amps
Category Board to Board Connector
Connector Type Header Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data