0.635 mm Q Strip High-Speed Ground Plane
Samtec QSS-075-01-L-D-A-GP PCB Socket
Samtec QSS-075-01-L-D-A-GP PCB Socket
SOCKET, 0.635MM, HIGH SPEED, 2X75 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:150Contacts
CONN SOCKET 150POS SMD GOLD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | QSS-075-01-L-D-A-GP | 2001823 | 96P3741 | QSS-075-01-L-D-A-GP |
| Product Name | Pin & Socket Connectors | PCB Sockets | Socket, 0.635Mm, High Speed, 2X75 Position; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Crimp |