Samtec Inc. Pin & Socket Connectors MPS-02-7.70-01-L-V

Description
5.00 mm PowerStrip30 A Dual Leaf Skt Str
Request a Quote Datasheet
Description
5.00 mm PowerStrip30 A Dual Leaf Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MPS-02-7.70-01-L-V - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MPS-02-7.70-01-L-V
Pin & Socket Connectors MPS-02-7.70-01-L-V
5.00 mm PowerStrip30 A Dual Leaf Skt Str

5.00 mm PowerStrip30 A Dual Leaf Skt Str

Buy Now
PCB Sockets - 7676932P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7676932P
PCB Sockets 7676932P
Samtec MPS-02-7.70-01-L-V PCB Socket

Samtec MPS-02-7.70-01-L-V PCB Socket

Supplier's Site
PCB Sockets - 7676932 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7676932
PCB Sockets 7676932
Samtec MPS-02-7.70-01-L-V PCB Socket

Samtec MPS-02-7.70-01-L-V PCB Socket

Supplier's Site
Blade Type Power Connectors - MPS-02-7.70-01-L-V - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
MPS-02-7.70-01-L-V
Blade Type Power Connectors MPS-02-7.70-01-L-V
VERTICAL MINI-POWER SOCKET

VERTICAL MINI-POWER SOCKET

Supplier's Site Datasheet
Socket, 2Way, Power; Connector Systems Samtec - 95AC4746 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2Way, Power; Connector Systems Samtec
95AC4746
Socket, 2Way, Power; Connector Systems Samtec 95AC4746
SOCKET, 2WAY, POWER; Connector Systems:Board-to-Boa rd; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:MPS Series; Contact Material:Copper RoHS Compliant: Yes

SOCKET, 2WAY, POWER; Connector Systems:Board-to-Board; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:MPS Series; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number MPS-02-7.70-01-L-V 7676932P 7676932 MPS-02-7.70-01-L-V 95AC4746
Product Name Pin & Socket Connectors PCB Sockets PCB Sockets Blade Type Power Connectors Socket, 2Way, Power; Connector Systems Samtec
Termination Solder Solder
Category Board to Board Connector
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 600 to 848 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1375-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details