CONN EDGE DUAL FML 120POS 0.031 Product overview: HSEC8-160-01-S-DV-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-HSEC8-160-01-S-D
0.80 mm Edge Card Conn 120 P Vertical
0.80 mm Edge Card Conn 120 P Vertical
.080MM Edge RateHi-Speed Edge card conn
Win Source Part Number: 1063528-HSEC8-160-01
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: Edge Rate™ HSEC8
Number of Positions: 120
Pitch: 0.031" (0.80mm)
Color: Black
Features: Board Guide
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Beryllium Copper
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 42
Mounting: SMD (SMT)
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 2041119-1; 1775838-2; HSEC8-120-01-SM-DV-A
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM9509
Base Product Number: HSEC8-160
CARD EDGE CONN, DUAL SIDE, 120 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:120 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 303-HSEC8-160-01-S-DV-A | 1966617 | HSEC8-160-01-S-DV-A | 1063528-HSEC8-160-01-S-DV-A | 81R1480 |
| Product Name | Dual Electronic Connector | Edge Connectors | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Card Edge Conn, Dual Side, 120 Pos, Smd; Card Edge Connector Type Samtec | |
| Gender | Female / Jack | Male / Plug; Female / Jack | |||
| Termination | Solder | Solder | Solder | ||
| Voltage Rating | 240 volts | ||||
| Current Rating | 2.8 amps | ||||
| Category | Card Edge Connector |