Samtec Inc. PCB Sockets IPS1-125-01-L-D

Description
CONN RCPT 50POS 0.1 GOLD PCB
Request a Quote Datasheet
Description
CONN RCPT 50POS 0.1 GOLD PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2000257 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2000257
PCB Sockets 2000257
CONN RCPT 50POS 0.1 GOLD PCB

CONN RCPT 50POS 0.1 GOLD PCB

Supplier's Site
Pin & Socket Connectors - IPS1-125-01-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPS1-125-01-L-D
Pin & Socket Connectors IPS1-125-01-L-D
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 50 Position; Connector Systems Samtec - 85T5016 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 50 Position; Connector Systems Samtec
85T5016
Socket, 2.54Mm, Vertical Through Hole, 50 Position; Connector Systems Samtec 85T5016
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:IPS1 Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:IPS1 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle, 2.54Mm, Tht Vert, 50Way Rohs Compliant Samtec - 68AJ1735 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Tht Vert, 50Way Rohs Compliant Samtec
68AJ1735
Receptacle, 2.54Mm, Tht Vert, 50Way Rohs Compliant Samtec 68AJ1735
RECEPTACLE, 2.54MM, THT VERT, 50WAY ROHS COMPLIANT: YES

RECEPTACLE, 2.54MM, THT VERT, 50WAY ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - IPS1-125-01-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
IPS1-125-01-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets IPS1-125-01-L-D
CONN RCPT 50POS 0.1 GOLD PCB

CONN RCPT 50POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000257 IPS1-125-01-L-D 85T5016 68AJ1735 IPS1-125-01-L-D
Product Name PCB Sockets Pin & Socket Connectors Socket, 2.54Mm, Vertical Through Hole, 50 Position; Connector Systems Samtec Receptacle, 2.54Mm, Tht Vert, 50Way Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 50 #
Unlock Full Specs
to access all available technical data

Similar Products

Nano Circular Connectors - A79110-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
PwrBlade ® - 51915-131LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details