Samtec Inc. PCB Headers LSS-120-03-L-DV-A

Description
Samtec LSS-120-03-L-DV-A PCB Header
Request a Quote Datasheet
Description
Samtec LSS-120-03-L-DV-A PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801596 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801596
PCB Headers 1801596
Samtec LSS-120-03-L-DV-A PCB Header

Samtec LSS-120-03-L-DV-A PCB Header

Supplier's Site
PCB Headers - 1801743 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801743
PCB Headers 1801743
Samtec LSS-120-03-L-DV-A PCB Header

Samtec LSS-120-03-L-DV-A PCB Header

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1338206-LSS-120-03-L-DV-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1338206-LSS-120-03-L-DV-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1338206-LSS-120-03-L-DV-A
Win Source Part Number: 1338206-LSS-120-03-L -DV-A Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ LSS Number of Positions: 40 Pitch: 0.025" (0.64mm) Features: Board Guide Connector Type: Self Mating, Non-Gendered, Hermaphroditic Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tube Mated Stacking Heights: 7mm, 8mm, 10mm Height Above Board: 0.209" (5.30mm) Standard Package: 33 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: LSS-120 California Prop 65: Warning Information

Win Source Part Number: 1338206-LSS-120-03-L-DV-A
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Razor Beam™ LSS
Number of Positions: 40
Pitch: 0.025" (0.64mm)
Features: Board Guide
Connector Type: Self Mating, Non-Gendered, Hermaphroditic
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tube
Mated Stacking Heights: 7mm, 8mm, 10mm
Height Above Board: 0.209" (5.30mm)
Standard Package: 33
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: LSS-120
California Prop 65: Warning Information

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LSS-120-03-L-DV-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LSS-120-03-L-DV-A
CONN SELF-MATE 40POS SMD GOLD

CONN SELF-MATE 40POS SMD GOLD

Supplier's Site
Socket, 0.635Mm, 40 Position; Mezzanine Connector Type Samtec - 85T5356 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, 40 Position; Mezzanine Connector Type Samtec
85T5356
Socket, 0.635Mm, 40 Position; Mezzanine Connector Type Samtec 85T5356
SOCKET, 0.635MM, 40 POSITION; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LSS SeriesRoHS Compliant: Yes

SOCKET, 0.635MM, 40 POSITION; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LSS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801596 1338206-LSS-120-03-L-DV-A LSS-120-03-L-DV-A 85T5356
Product Name PCB Headers Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Socket, 0.635Mm, 40 Position; Mezzanine Connector Type Samtec
Category Board to Board Connector
Connector Type Header Connector Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-11307-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Ribbon Cable Connectors - 103310-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10104002AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers