.050 X .100 Surf Mnt Micro Skt Strip
Samtec RSM-110-02-L-D PCB Socket
Samtec RSM-110-02-L-D PCB Socket
Board-To-Board Connector, RSM Series, Surface Mount, Receptacle, 20, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes
MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 2X10 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 20POS 0.05 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RSM-110-02-L-D | 2001929 | 70W0525 | 97P1330 | RSM-110-02-L-D |
| Product Name | Pin & Socket Connectors | PCB Sockets | Board-To-Board Connector, Rsm Series, Surface Mount, Receptacle, 20, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec | Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X10 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Micro Connector and Nano Connector | ||||
| Termination | Solder | Solder | |||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Contact Pitch | 1.27 mm (0.0500 inch) |