Samtec Inc. PCB Headers HTST-108-01-L-DV

Description
Samtec HTST-108-01-L-DV PCB Header
Request a Quote Datasheet
Description
Samtec HTST-108-01-L-DV PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1592370 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1592370
PCB Headers 1592370
Samtec HTST-108-01-L-DV PCB Header

Samtec HTST-108-01-L-DV PCB Header

Supplier's Site
PCB Headers - 1586091 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1586091
PCB Headers 1586091
Samtec HTST-108-01-L-DV PCB Header

Samtec HTST-108-01-L-DV PCB Header

Supplier's Site
Singapore
SMD Electronic Connector
314-HTST-108-01-L-DV
SMD Electronic Connector 314-HTST-108-01-L-DV
CONN HEADER SMD 16POS 2.54MM Product overview: HTST-108-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTST-108-01-L-DV can be used for catalog matching and distributor lookup.

CONN HEADER SMD 16POS 2.54MM Product overview: HTST-108-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTST-108-01-L-DV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 2.54Mm, Smd, 2X8 Position; Connector Systems Samtec - 33P9793 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X8 Position; Connector Systems Samtec
33P9793
Header, 2.54Mm, Smd, 2X8 Position; Connector Systems Samtec 33P9793
HEADER, 2.54MM, SMD, 2X8 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:HTST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X8 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:HTST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1592370 314-HTST-108-01-L-DV 33P9793
Product Name PCB Headers SMD Electronic Connector Header, 2.54Mm, Smd, 2X8 Position; Connector Systems Samtec
Category Wire to Board Connector
Connector Type Header Connector Wire to Board Connector
Termination Solder Solder Surface Mount
Mounting Surface mount
Unlock Full Specs
to access all available technical data