QMSS-DP SERIES -- SHIELDED HIGH SPEED TERMINAL STRIP
Samtec Inc.
Shielded High Speed Terminal Strip
QMSS-DP Series
Description
Surface Mount
Available up to 64 Pins Per Row
Double Row
Gold Plating
Description
Surface Mount
Available up to 64 Pins Per Row
Double Row
Gold Plating
Datasheet
Suppliers
Surface Mount
Available up to 64 Pins Per Row
Double Row
Gold Plating
- Surface Mount
- Available up to 64 Pins Per Row
- Double Row
- Gold Plating
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
QMSS-DP Series |
|
Product Name
|
Shielded High Speed Terminal Strip |
|
Category
|
Board to Board Connector
|
|
Connector Type
|
Box Header; Header Connector
|
|
Gender
|
Female / Jack
|
|
Termination
|
PCB
|
Unlock Full Specs
to access all available technical data
Similar Products
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Amphenol Communications Solutions
Connector Type
Header Connector
View Details
Molex Signal Tech Industrial Ltd.
Category
Military Connector
Mounting
Male Straight PCB Mount
Frequency
110.000 GHz
View Details