0.50 mm Low Prof Blade & Beam Skt Strip
CONN RCPT 40POS SMD GOLD
CONN, STACKING, RECEPTACLE, 40POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
| Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | LSH-020-01-G-D-A | 2088806 | LSH-020-01-G-D-A | 09R2750 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Receptacle, 40Pos, 2Row; Mezzanine Connector Type Samtec |
| Termination | Solder |