.080MM Edge RateHi-Speed Edge card conn
CARD EDGE CONN, DUAL SIDE, 80POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2088691 | HSEC8-140-01-SM-DV-A | 11P5083 |
| Product Name | Edge Connectors | Card Edge Conn, Dual Side, 80Pos, Smd; Card Edge Connector Type Samtec | |
| Category | Card Edge Connector | ||
| Gender | Male / Plug; Female / Jack | ||
| Mounting | Surface mount | Surface Mount | |
| Contact Pitch | 0.8000 mm (0.0315 inch) |