Samtec QTH-030-02-L-D-A PCB Header
Samtec QTH-030-02-L-D-A PCB Header
CONN HDR 60POS SMD GOLD Product overview: QTH-030-02-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-02-L-D-A
Win Source Part Number: 1157777-QTH-030-02-L
Category: Connectors, Interconnects>Rectan
Series: Q Strip® QTH
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tray
Mated Stacking Heights: 8mm
Height Above Board: 0.286" (7.26mm)
Standard Package: 65
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): QTH03002LDA;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM8186,QTH03002LDA
Base Product Number: QTH-030
CONN HDR 60POS SMD GOLD
MEZZANINE CONN, HEADER, 60POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7678748P | 7678748 | 308-QTH-030-02-L-D-A | 1157777-QTH-030-02-L-D-A | QTH-030-02-L-D-A | 53AJ8296 |
| Product Name | PCB Headers | PCB Headers | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Header, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec |
| Geometry | Straight | |||||
| Category | Board to Board Connector | |||||
| Connector Type | Header Connector | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||
| Termination | Solder | |||||
| Mounting | Surface mount | SMD (SMT) | Surface Mount |