Manufacturer: Samtec Inc.
Win Source Part Number: 809857-QTH-060-01-L-
Packaging: Tray
Number of Positions: 120
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Features: Board Guide, Ground Bus (Plane)
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0μin (0.25μm)
Mated Stacking Heights: 5mm
Height Above Board: 0.160" (4.06mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
CONN HDR 120POS SMD GOLD Product overview: QTH-060-01-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-060-01-L-D-A
Samtec QTH-060-01-L-D-A PCB Header
Samtec QTH-060-01-L-D-A PCB Header
CONN HDR 120POS SMD GOLD
STACKING CONNECTOR, HEADER, 120 POSITION 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 809857-QTH-060-01-L-D-A | 308-QTH-060-01-L-D-A | 7678754 | 7678754P | QTH-060-01-L-D-A | 11P6110 |
| Product Name | Rectangular Connectors - QTH-060-01-L-D-A | SMD Electronic Connector | PCB Headers | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Header, 120 Position 0.5Mm; Mezzanine Connector Type Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector | Rectangular Connectors, Heavy Duty | |||
| Mounting | SMD | Surface mount | Surface Mount | |||
| Voltage Rating | 175 volts | |||||
| Current Rating | 2.0 amps | |||||
| Category | Board to Board Connector |