Samtec LSS-150-03-L-DV-A PCB Header
Samtec LSS-150-03-L-DV-A PCB Header
CONN SELF-MATE 100POS SMD GOLD Product overview: LSS-150-03-L-DV-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-LSS-150-03-L-DV-
Win Source Part Number: 1071196-LSS-150-03-L
Category: Connectors, Interconnects>Rectan
Series: Razor Beam™ LSS
Number of Positions: 100
Pitch: 0.025" (0.64mm)
Features: Board Guide
Connector Type: Self Mating, Non-Gendered, Hermaphroditic
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tube
Mated Stacking Heights: 7mm, 8mm, 10mm
Height Above Board: 0.209" (5.30mm)
Standard Package: 16
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): 2-5767004-4; QSS-050-01-F-D-A; LSS-140-01-L-DV-A; LSS-140-02-L-DV-A; 61082-101400LF; 5-5179010-4; 54363-1078LSS-150-03
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM9681
Base Product Number: LSS-150
SOCKET, 0.635MM, 100 POSITION; Mezzanine Connector Type:Hermaphroditic;
CONN SELF-MATE 100POS SMD GOLD
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1803604 | 308-LSS-150-03-L-DV-A | 1071196-LSS-150-03-L-DV-A | 85T5371 | LSS-150-03-L-DV-A |
| Product Name | PCB Headers | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Socket, 0.635Mm, 100 Position; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | ||||
| Connector Type | Header Connector | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||
| Termination | Solder | ||||
| Mounting | Surface mount | SMD (SMT) | Surface Mount |