Radwell International Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| (1096432) PRIMARY-SWITCHED POWER SUPPLY UNIT, UNO POWER, SCREW CONNECTION, DIN RAIL MOUNTING, INPUT: 1-PHASE, OUTPUT: 24 V DC / 10 A. FREE 2 YEAR RADWELL WARRANTY | |
| 24VDC POWER SUPPLY MODULE, (12VOUT, 60MA), DC20 ~ 30V, 1.44W, 12V OR +24V 0.06A. FREE 2 YEAR RADWELL WARRANTY | |
| 2902991, PRIMARY-SWITCHED, UNO POWER, POWER SUPPLY, FOR DIN RAIL MOUNTING, INPUT: 1-PHASE, OUTPUT: 24 V DC/30 W. FREE 2 YEAR RADWELL WARRANTY | |
| 2904374, POWER SUPPLY, DIN RAIL MOUNT, INPUT 1-PHASE, OUTPUT: 5 V DC/25 W. FREE 2 YEAR RADWELL WARRANTY | |
| AC DC CONVERTER, OPEN FRAME, 1 OUTPUT, 24V, 85-264 VAC, 100-370 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 12W, 1A, 12V; POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| AC-DC CONVERTER, OPEN FRAME, 1 O/P, 31.2W, 24V, 1.3A, POWER SUPPLY APPROVALS:ITE, NO. OF OUTPUTS:1 OUTPUT, POWER RATING (CONVECTION COOLING):31.2W, POWER RATING (FORCED COOLING), INPUT VOLTAGE VAC:85V AC TO 265V... | |
| AC-DC POWER SUPPLY, ENCLOSED, PFC & PARALLEL SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| AC-DC REGULATED POWER SUPPLY MODULE, 1 OUTPUT, 90-264 VAC INPUT, 24 VDC OUTPUT, 0.9 AMP, 21.6W, HYBRID. FREE 2 YEAR RADWELL WARRANTY | |
| AC/DC ADAPTER, 100-240V, 50/60HZ, 0.5A MAX. FREE 2 YEAR RADWELL WARRANTY | |
| AC/DC CONVERTER, 9V, 25W, SINGLE OUPUT, CHASIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| AC/DC CONVERTER, FLYBACK, TO-220-6, INPUT VOLTAGE AC MIN,85V, INPUT VOLTAGE AC MAX,265V, AC / DC CONVERTER CASE STYLE,TO-220, NO. OF PINS,6PINS, POWER RATING,155W, TOPOLOGY,FLYBACK, OPERATING TEMPERATURE MIN,-40¦C, OPERATING ROHS COMPLIANT,... | |
| AC/DC CONVERTER, INPUT VOLTAGE 85VAC - 265VAC, OUTPUT VOLTAGE 12VDC, SURFACE MOUNT, SMD-8B. FREE 2 YEAR RADWELL WARRANTY | |
| AC/DC CONVERTERS 6.5W 85-265 VAC 10W 100/115/230 VAC . FREE 2 YEAR RADWELL WARRANTY | |
| AC/DC CONVERTOR, FLYBACK, EDIP-12, INPUT VOLTAGE AC MIN,85V, INPUT VOLTAGE AC MAX,265V, AC / DC CONVERTER CASE STYLE,DIP, NO. OF PINS,11PINS, POWER RATING,22.5W, TOPOLOGY,FLYBACK, OPERATING TEMPERATURE MIN,-40¦C, PRODUCT RANGE,- ROHS... | |
| AC/DC POWER SUPPLY, MEDICAL, MAINS PLUG SOLD SEPARATELY, 80 V, 264 V, 8 W, 5 V, 1.6 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER .5A 100-240VAC-INPU 1A 15VDC-OUT EU 2PIN. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER .5A 100-240VAC-INPU 1A 15VDC-OUT U 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER 10W 100-240V OUT:12VDC 0.85AMP. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONDITIONER DISCONNECT, 10 HORSE POWER APPLICATION, METERING ACCESSORYSTANDARD UL LISTED TYPE 3R,VOLTAGE RATING UP TO 240 VOLTS, ALTERNATING CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| ALWAYS ON UPS SYSTEMS Power Supplies LIMOUSIN-II | |
| AMPLIFIER, LOW NOISE, 1700-2400MHZ, 50OHM, SMA CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| AUTEC Power Supplies ULC932A | |
| B&R Power Supplies X20PS2100 | |
| BATTERY CHARGE. FREE 2 YEAR RADWELL WARRANTY | |
| BATTERY CHARGER LEAD ACID 2A SOIC-16; BATTERY TYPE:LEAD ACID; INPUT VOLTAGE:40V; BATTERY CHARGE VOLTAGE:-; CHARGE CURRENT MAX:2A; BATTERY IC CASE STYLE:SOIC; NO. OF PINS:16PINS; NO. OF SERIES CELLS:-; OPERATING TEMPERATURE... | |
| BENCH POWER SUPPLY, NORTH AMERICA LINE CORD, ADJUSTABLE, 1 OUTPUT, 0 V, 20 V, 0 A, 10 A. FREE 2 YEAR RADWELL WARRANTY | |
| BUFFER MODULE, 48-56VDC, 20A. FREE 2 YEAR RADWELL WARRANTY | |
| CABUR Power Supplies XCSG500C | |
| CABUR Power Supplies XCSW121C | |
| CABUR Power Supplies XCSW241C | |
| CABUR Power Supplies XCSW481C | |
| CHARGER, REMOTE START, STOP, EQUALIZE BUTTONS, CHARGING AND COMPLETE INDICATOR LIGHTS, W/CABLE, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| CISCO T1 INTERFACE, 6 PORT ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| CLASS 2, 24 VAC POWER SUPPLY MODULE, POWER SUPPLY MODULE, 120/240VAC, 50/60HZ, 24VAC OUTPUT, 10VA. FREE 2 YEAR RADWELL WARRANTY | |
| CONVERTER ,DC-DC, 4.17AMP, 9-36VDC,100 W, 4:1 INPUT RANGE, SINGLE REGULATED OUTPUT, CHASSIS MOUNT, 1500 VDC ISOLATION,. FREE 2 YEAR RADWELL WARRANTY | |
| CONVERTER 150VDC/5VDC 160W. FREE 2 YEAR RADWELL WARRANTY | |
| CONVERTER 3CHANNEL 15W 115-230VAC 110-350VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONVERTER DC-DC PCB MOUNT 0.5AMP 15/30V 15W. FREE 2 YEAR RADWELL WARRANTY | |
| CONVERTER DC-DC- 24VDC OUT, CHASSIS MOUNT, 16.66A, 400W, 10-36VDC, 1500 VDC ISOLATION. FREE 2 YEAR RADWELL WARRANTY | |
| CONVERTER DC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| CONVERTER MODULE DC-DC 375VDC IN 5VDC OUT 400WATT. FREE 2 YEAR RADWELL WARRANTY | |
| CONVERTER STEP DOWN VOLTAGE 150VDC/5VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONVERTER VOLTAGE TO FREQUENCY 10KHZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONVERTERS DC/DC 10WATT. FREE 2 YEAR RADWELL WARRANTY | |
| CSL3-480W/024V/GA COATED VERSION. FREE 2 YEAR RADWELL WARRANTY | |
| CUI INC Power Supplies VSK-S10-24UA-T | |
| DC TO AC INVERTER 48VDC 100VAC/110VAC/115VAC /120VAC 1500W TRUE SINE WAVE. FREE 2 YEAR RADWELL WARRANTY | |
| DC TO AC INVERTER 48VDC 100VAC/110VAC/115VAC /120VAC 200W TRUE SINE WAVE. FREE 2 YEAR RADWELL WARRANTY | |
| DC-AC POWER INVERTER, 125 WATT, 1.07A, 24VDC VOLTAGE INPUT 125 W OUTPUT CONTINUOUS, AC OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC CONVERTER, ISO POL, 3 O/P, 20W, 5V, 12V, POWER SUPPLY APPROVALS ITE, NO. OF OUTPUTS 3 OUTPUT, OUTPUT POWER MAX 20W, OUTPUT VOLTAGE - OUTPUT 1 5V, OUTPUT CURRENT... | |
| DC-DC CONVERTER, VFK400W SERIES, 400 W, 16.7 AMP, 18-75 V INPUT, 24 V OUTPUT, 240 MVP-P, 86 PERCENT EFFICIENCY. FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC STEP-DOWN CONVERTER 48-24VDC 100W. FREE 2 YEAR RADWELL WARRANTY | |
| DC/DC CONVERTER, 48V-5V, 400WATT, W/HEAT SINK MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| DEMATIC Power Supplies XAIS3611 | |
| DIODE REDUNDANCY MODULE, 2X10 AMP INPUT, 12-48 VDC INPUT, 800 MV VOLTAGE DROP, 20 AMP OUTPUT, SPRING CLAMPS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11.01.2012, POWER SUPPLY, 22AMP, 24VDC, 100-240VAC, 1PH INPUT, RECOMMENDED REPLACEMENT: PBA600F-24 OR PJA600F-24. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2019, PLC MICRO POWER RACK, SERIES TSX, W/O I/O. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC POWER ADAPTER,INPUT: 100-240V/0.5A/50-60H Z,OUTPUT: 10V/600MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC POWER SUPPLY 100-240V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC POWER SUPPLY, INPUT: 100-240V/0.5A/50-60H Z/, OUTPUT: 9V/650MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC POWER SUPPLY, TR100 SERIES, 90-264 VAC, 1 OUTPUT, 100 WATT, 8.33 AMP, 1.2 M CORD LENGTH, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC-DC REGULATED POWER SUPPLY MODULE, 1 OUTPUT, 10.8W, HYBRID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC/DC CONVERTER, +/-15V, 11W, ENCLOSED, 350MA, PCB MOUNT, THROUGH HOLE, 6-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC/DC CONVERTER, INPUT: 88-264 VAC/120-370 VDC, OUTPUT: 6.3 AMP 24 VDC, 150 WATT, OPEN FRAME, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUTORANGING AC-DC SWITCHER, 115/230 VAC INPUTS, 1-95 VDC ANY OUTPUT,VDE/FCC CLASS B*, REMOTE SENSE AND CURRENT LIMIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BATTERY CHARGER, 800 MA, 12 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHARGING BASE ONLY, WITHOUT POWER SUPPLY, CP150, CP200, PR400, 90 MINUTE CHARGE TIME. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONVERTER, DC/DC, 300 VDC INPUT, 5 V OUTPUT, 75 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CS-UPS1 DC-UPS 27DC/24DC 10A, DIN RAIL POWER SUPPLY, 12VDC, 8A, 1PH/2PH 185-550V 1PH/2PH INPUT, 12-15VDC OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC CONVERTER, ZTS SERIES, 4.5-9 V INPUT, 12 V OUTPUT, 130 MA MAX. CURRENT, 1.6 W, BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC-DC CONVERTER, 24 VDC INPUT, 5 VDC OUTPUT, 2 AMP, REPLACEMENT: SUCS102405. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC-DC REGULATED POWER SUPPLY MODULE, 1 OUTPUT, 12W, HYBRID 6 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC-DC REGULATED POWER SUPPLY MODULE, 1 OUTPUT, 20W, HYBRID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC/DC CONVERTER, SURFACE MOUNT, OUTPUT VOLTAGE:5V, 1 OUTPUT, 1A, 5W, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC/DC POWER ADAPTER, POWER ZEBRA TABLETS, INPUT: 5 AMP 20 - 60 VDC, OUTPUT: 5 AMP 12VDC, ISOLATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED (NOVEMBER, 2012), POWER SUPPLY, 85-132/170-264 VAC INPUT, 24 VDC OUTPUT, 11 AMP OUTPUT, 264 WATT, RECOMMENDED REPLACEMENT: PBA300F-24. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED (NOVEMBER, 2012), POWER SUPPLY, 85-132/170-264 VAC INPUT, 24 VDC OUTPUT, 11 AMP OUTPUT, 264 WATT, WITH COVER, RECOMMENDED REPLACEMENT: PBA300F-24. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 115 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EMC FILTER, 3 PHASE, 500 VAC , 80 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EX-LINK CONVERTER, WITH POWER SUPPLY BUILT IN, W/IN USE DUST COVERS, 100-240 V AC, 50/60 HZ, 25 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GE VCL1100UL UNINTERRUPTIBLE POWER SUPPLY UPS SYSTEM, 1100VA, 800W, 50/60, 120 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GOLD BOX, POWER SUPPLY, 105-125VAC, 50-420HZ, 2.5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, VOLTAGE TO FREQUENCY, FREQUENCY TO VOLTAGE CONVERTER, DIP-14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ISOLATED MODULE DC DC CONVERTER, Z SERIES, 1 OUTPUT, 12V, 1.3 AMP, 18V - 36V INPUT, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ON-LINE UPS, 8.3 AMP, 120 VAC, 50/60 HZ, 700 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER INDICATOR, MULTIFUNCTION, CONTROL VOLTAGE 230 VAC, METER RANGE 100 - 208 VAC, DIGITAL SEGMENT DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY 2.5/3AMP 115/230VAC 60HZ W/OVP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY 24VDC 3.5AMP OVERVOLTAGE PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY AC/DC SWITCHING, INPUT:100-120/200-24 0VAC, 15A, 1PHASE, 50/60HZ, OUTPUT: 12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY ADAPTER, 1.05AMP, 25W, 24VDC, 2.1MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY ADAPTER, INPUT: 1.8AMP 100VAC ~ 240VAC 50/60HZ, OUTPUT: 9VDC 10AMP, LED POWER ON LIGHT, ADAPTER WITH IC CHIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY BOARD, 2 AMP, 220 VAC, 3-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY BOARD, 24 VAC, CARD FOR THE STD BUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY BOARD, VS1 SERIES, 460V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY CARD, 48VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY CORD, 10AMP, 125V, 2FEET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, 110-127/220-240 VAC, LED STATUS INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, 24/48 VDC, 55 W, ISOLATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, 24VDC, 5VOUT, 500MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, 3 AMP, 24 VAC, 50/60 HZ, 17 PIN, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, FOR COMPACT AND FIELDBUS CPUS AND INTERNAL I/O SUPPLY, X2X LINK SUPPLY, SUPPLY NOT ELECTRICALLY ISOLATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, FOR X2X LINK AND INTERNAL I/O SUPPLY, INPUT: 0.7 AMP 24 VDC -15% / +20%, NARMAL OUTPUT: 7 W, IP20. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, VM SERIES, INPUT: 60 AMP 3 PHASE 460 VDC, OUTPUT: 70 AMP 670 VDC, DC POWER FOR INDRAMAT DRIVES / CONTROLS AND SERVO MOTORS,... | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, X20 SERIES, 24 V DC, FOR INTERNAL I/O SUPPLY, -25-+60 DEG C RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, X20 SERIES, 24 VDC, FOR INTERNAL I/O SUPPLY, FUSE FOR I/O POWER SUPPLY INTEGRATED IN MODULE, -25 TO +60 DEGREE C. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, X67 SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY REGULATOR, THYRISTOR TYPE, 200 V, 250 AMP, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, .25AMP, 115/230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 0.14AMP, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 0.67 / 0.56 / 0.30 / 0.28 AMP, 100 / 120 / 220 / 230-240 V, 47-53 / 57-63 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 1-2 AMP, 120 VAC, 24 VDC, 65 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 100-115 V INPUT, 50/60 HZ, 24 V-4.5 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 100-120/200-240V, 2.7/1.4A, 47-63HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 100-120/220-230-240V AC, 47-63HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 100-240 VAC INPUT, 50/60 HZ, 60 VA, 24 VDC OUTPUT, 1.2 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 100-240 VAC, 12.8/25 VDC, 46/8 AMPS, 800 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 100-240VAC, 50-60HZ, 10-5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 100/120/220/230/240 VAC INPUT, 50/60 HZ, 60 VA, 5 VDC OUTPUT, 3.0 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 100/240 VOLTS, 11.5/6 AMPS, 47-63 HZ, 1100 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 10AMP, 100/240VAC, OUT: 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 110-230V, 50-60HZ, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 120 V AC / 60 HZ INPUT, 24 V DC POWER-LIMITED OUTPUT, TROUBLE RELAY - 2 AMP @ 30 V DC - NO / NC,... | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 1AMP, 24VDC, INPUT, 16 TR(NPN : SINK) OUTPUT, BUILT-IN POSITIONING FUNCTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 2.1AMP, 24VDC, 50WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 2.4AMP, 24.0V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 24V, 5A, 0OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 27 VAC INPUT, 24 VDC OUTPUT . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 30 VA, 115-230 VAC, 47-440 HZ, 150 W, ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 40-60VDC INPUT, 12AMP, 650W . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 500 WATT MAX OUTPUT, 24 VDC MAIN / AUX, 100-240 VAC INPUT, 50/60 HZ, EMERSON 1X00024H01. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 6 A, 24 VDC, 0.8-0.6 A, 380-500 VAC, 50/60 HZ, 150W, 2 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 8A, 100-240V, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 90-132VAC, 6 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC ADAPTER, WALL MOUNT, .5 AMP, 100-240 VAC, 50-60 HZ, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC INPUT: 1 PHASE 115-230VAC, MAIN DC OUTPUT: 3.1AMP 80VDC, LOGIC SUPPLY OUTPUT: 1.8AMP 24VDC, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC/DC WALL MOUNT ADAPTER, 12V, 6W, 2.08A OUTPUT, 100-240V / 50-60HZ / 0.6A INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC90-132V INPUT, 5V 5A OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AS-INTERFACE, 115-230 VAC INPUT, 47-63 HZ, 29.5-31.6 VDC 4 AMP OUTPUT, 130096, REPLACED BY VAN-115/230AC-K27. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, DC CONVERTER, 24V TO 24V, INPUT 19-32VDC, OUTPUT 24VDC, 1.1A DIN, 25W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, DC POWER SUPPLY ,15 VDC ,6.0 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, FLAT PAC, AC-DC CONVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, FLATPAC SERIES, 100-120/200-240 VAC INPUT, 7.2/3.6 A, 47-63 HZ, 24 V OUTPUT, 12.5 A, 300 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, INPUT 100-240 VAC, 50/60 HZ, OUTPUT 930W 12VDC, FOR POWEREDGE 2900. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, INPUT 100-240VAC, OUTPUT 24VDC, 4.8AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, INPUT 3.5AMP 100-240VAC 50/60HZ, OUTPUT 5AMP 48VDC, L BRACKET NO COVER, JST I/O CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, INPUT: 100-240 VAC, 50/60HZ, 10-5 AMP, TOTAL DC OUTPUT: 650 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, INPUT: 100-240 VOLT/ 1.5 AMP MAX, OUTPUT: =12 VOLTS/7.5 AMPS-90 W MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, INPUT: 20-60 VDC / 3 AMP, OUTPUT: 5VDC/4AMP / +15VDC/0.5AMP / -15VDC/0.5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, MODEL GT-41052-1548, 100-240 VAC INPUT, 48 VDC OUTPUT, 50/60 HZ, 0.6 AMP, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, MODEL W126F, INPUT - 100-240 V AC, 1.5-3.6 AMP, OUTPUT - 24 V DC, 7.2 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, NATURAL CONVECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, OUTPUT 1.7 AMP / 12 VDC, INPUT 100 / 120 / 220 / 230 / 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, OUTPUT- 24VDC, 6.3AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, PC BOARD, 125VAC, 3.5A, PDC10052E. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, PRIMARY-SWITCHED, 2904372. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, REGULATED, 12 AMP, 5 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SECURITY IP CAMERA, 1 FUSED OUTPUT, 4 AMP MAX, INPUT 120/240 VAC, OUTPUT 24/26/28 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SINGLE-OUT, INPUT 100-240 VAC 1.3 AMP 50/60 HZ, OUTPUT 15 V 3.4 AMP, 51 WATT, 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, STEPPER MOTOR, 55VAC OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SWITCH MODE, 5V, POWER SUPPLY OUTPUT TYPE: ADJUSTABLE, NO. OF OUTPUTS: 1, OUTPUT VOLTAGE: 5 VDC, OUTPUT CURRENT: 6 AMP, POWER RATING: 30 W INPUT. | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, TSX PREMIUM, 5 AMP, 24 VDC/VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, TX-I/O, 1.2 AMP, 24 V DC, 50/60 HZ, W/ 4 AMP FUSE, CLASS 2 CIRCUIT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, ULTRAFLEX, 90-250 VAC INPUT, 6.7 AMP, 50/60 HZ, 400 WATT OUTPUT, REMOTE SENSE, OVERCURRENT / OVERVOLTAGE PROTECTION, CLASS B EMI. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, VEGA 650 SERIES,5V 20AMP/15V 12AMP/24V 10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, ZWS SERIES, INPUT 100-240 VAC, 0.30 AMP, 50/60 HZ, OUTPUT 5 VDC, 2.0 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER UNIT, STATIC NEUTRALIZING, .5 - .25 AMP, 115/230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMING CABLE, W/POWER SUPPLY, SOFTWARE, POWER SUPPLY - 115 V AC, T/P16 PROGRAM KIT (W/PS), 7' LENGTH CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 3 PHASE, 380 VAC, 50 HZ, 520 VDC, 60 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO POWER SUPPLY, 200-220VAC, 50/60HZ, 3PHASE, 50 AMPS, 300 VDC NOMINAL BUS, BUILT IN BLOWER, 230 VAC CONTROL ELECTRONICS INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO POWER SUPPLY, TVM SERIES, L1/L2/L3=5NM / L-/L+=3NM, 50 AMP, 3 PHASE, INPUT / 220 VAC / 50/60 HZ, NOMINAL DC BUS / 300 VDC, COOLING METHOD... | |
| DISCONTINUED BY MANUFACTURER, SERVO POWER SUPPLY,SERVO SUPPLY MODULE, AC SERVO, TVM SERIES, USER SERVICEABLE FUSES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER MODULE, 20-55V, VCM20000 RED LION CONTROLS VOLTAGE CONVERTER MODULES - 50-270 V (REPLACED VCMB0000, VCMC0000, VCMD0000, VCMF0000, VCMF0000, VCMG0000, VCMH0000). FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER VOLTAGE, TO FREQUENCY ,230VDC, 50/60H. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER, VOLTAGE TO FREQUENCY, 0-10VDC, 115V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINE WAVE INVERTER, 160VA, 115VAC, 60HZ, 42-54 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH AMPLIFIER, WITH RELAY, 2 CHANNEL, 220/230 VAC, 50/60 HZ, 01543S. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH ISOLATOR, W/ RELAY, 2 CHANNEL, 110-120 V AC, 50/60 HZ, (01669S). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING SUPPLY, 10 W, 0.67 AMP, 1 PHASE, 15 / 230 V, 670 MA, 100 MVP-P, 81 PERCENT EFFICIENCY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE CONVERSION MODULE, 1.2-2.4MA, 24-48VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE CONVERSION MODULE, 75-150 V AC/DC, INPUT CUR 1.6-3.7 MA, TRACER COL:BLCK, VCM20000 RED LION CONTROLS VOLTAGE CONVERTER MODULES - 50-270 V, (REPLACED VCMB0000/VCMC0000/VC MD0000/VCMF0000/, VCMF0000/VCMG0000/VC MH0000). | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR, ADJUSTABLE, 4-PIN TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WALL MOUNT AC ADAPTERS, LEVEL V, 6 WATT, 90-264 VAC INPUT, 6 VDC OUTPUT, 5.5X2.5X12 MM, RIGHT ANGLE, OVP, DC CABLE 1800 MM. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER,BATTERY CHARGER,115VAC 60HZ 15W INPUT,6VDC 450MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,POWER SUPPLY, INPUT VOLTAGE 115/230 VAC, 1.8/1.4 AMP, OUTPUT VOLTAGE +5V/+15V/-15V, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER. POWER SUPPLY, INPUT: 24 VDC, OUTPUT: 5 VDC, 12.5 W (MAX), 31208162. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACURER, DIGITAL INVERTER WELDING MACHINE, 200/220V, 12.3KVA, 3-PHASE, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVER CIRCUIT, 100-115VAC, 1PH, 24VDC, TM SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| END BRACKET, FOR XI/ON STATION, M6827124. FREE 2 YEAR RADWELL WARRANTY | |
| ENERGY STORAGE, VRLA-AGM, 24 V DC, 4 AH, 25A, AUTOMATIC DETECTION AND COMMUNICATION WITH QUINT UPS-IQ, IP20, 1274117, REPLACES: UPS-BAT/VRLA/24DC/3. 4AH. FREE 2 YEAR RADWELL WARRANTY | |
| EOS CORPORATION Power Supplies VLT60-3000 | |
| ERG Power Supplies E2322 | |
| EUPEC, TT500-N-16-KOF-21K7, TT500N16KOF21K7, SCR POWER MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| FIELDBUS INTERFACE MODULE, MODICON TM5, USE WITH MODICON LMC058, 24VDC, 10 A EXTERNAL FUSE, 1.91 W, MODICON M258 99 X 12.5 X 75 MM. FREE 2 YEAR RADWELL WARRANTY | |
| GLOBTEK , WR9QD2000LCP-N-RVB, WR9QD2000LCP-N-RVB, AC POWER CORD, 0.6AMP, 100-240V, 50/60HZ,34VA. FREE 2 YEAR RADWELL WARRANTY | |
| GOLD BOX POWER SUPPLY, LINEAR REGULATED, INPUT VOLTAGE RANGE 105-125, NOMINAL OTPUT RANGE 15, OUTPUT CURRENT AMPS 11.5, CASE SIZE H8. FREE 2 YEAR RADWELL WARRANTY | |
| GOLD BOX SWITCHING REGULATED POWER SUPPLY, AC-DC SINGLE OUTPUT, INPUT VOLTAGE RANGE: 90 TO 132; NOMINAL OUTPUT VOLTAGE 15, OUTPUT CURRENT AMPS: 54. FREE 2 YEAR RADWELL WARRANTY | |
| GOLD BOX SWITCHING REGULATED POWER SUPPLY, AC-DC SINGLE OUTPUT, INPUT VOLTAGE RANGE: 90 TO 132; NOMINAL OUTPUT VOLTAGE 24, OUTPUT CURRENT AMPS: 25. FREE 2 YEAR RADWELL WARRANTY | |
| GOLD BOX SWITCHING REGULATED POWER SUPPLY, AC-DC SINGLE OUTPUT, INPUT VOLTAGE RANGE: 90 TO 132; NOMINAL OUTPUT VOLTAGE 24, OUTPUT CURRENT AMPS: 38. FREE 2 YEAR RADWELL WARRANTY | |
| GOLD BOX SWITCHING REGULATED POWER SUPPLY, AC-DC SINGLE OUTPUT, INPUT VOLTAGE RANGE: 90 TO 132; NOMINAL OUTPUT VOLTAGE 28, OUTPUT CURRENT AMPS: 21. FREE 2 YEAR RADWELL WARRANTY | |
| GOLD BOX SWITCHING REGULATED POWER SUPPLY, AC-DC SINGLE OUTPUT, INPUT VOLTAGE RANGE: 90 TO 132; NOMINAL OUTPUT VOLTAGE 3.3, OUTPUT CURRENT AMPS: 65. FREE 2 YEAR RADWELL WARRANTY | |
| GOLD BOX UNREGULATED POWER SUPPLY, AC-DC SINGLE OUTPUT, OUTPUT VOLTAGE 24, OUTPUT AMPS 10, OUTPUT VOLTAGE NL-FL 26.8 TO 21.4, RMS 2.4, CASE SIZE: Y6. FREE 2 YEAR RADWELL WARRANTY... | |
| GOLD BOX UNREGULATED POWER SUPPLY, AC-DC SINGLE OUTPUT, OUTPUT VOLTAGE: 24, OUTPUT AMPS: 17, OUTPUT VOLTAGE NL-FL: 26.4 TO 21.6, RMS: 1.5, CASE SIZE: YH11. FREE 2 YEAR RADWELL WARRANTY... | |
| GOLD BOX UNREGULATED POWER SUPPLY, AC-DC SINGLE OUTPUT, OUTPUT VOLTAGE: 24, OUTPUT AMPS: 23, OUTPUT VOLTAGE NL-FL: 27 TO 21, RMS: 1.5, CASE SIZE: YH11. FREE 2 YEAR RADWELL WARRANTY... | |
| HEAT SINK, G3NA SERIES, LENGTH 104 MM, WIDTH 100 MM, HEIGHT 100 MM, ALUMINUM, LEAD FREE. FREE 2 YEAR RADWELL WARRANTY | |
| HEAT SINK,MOUNTING STYLE:SMD/SMT,FIN STYLE: PLATE,THERMAL RESISTANCE: 0.36 C/W,LENGTH:190.5 MM,WIDTH:130.5 MM,HEIGHT:70 MM,. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL Power Supplies XP502 | |
| HONEYWELL, ACCESSORY,VM1,VM2,VM 3 AND CV41,KIT FOR OFF-VEHICKLE USE: INCLUDES ENHANCED DOCK FOR NON-VEHICLE USE(VMX005VMCRADLE)A C POWER SUPPLY (VM1301PWRSPLY) AC POWER SUPPLY ADAPTER CABLE (VM1076CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| IC REG CTRLR BST FLYBK PWM 8DIP . FREE 2 YEAR RADWELL WARRANTY | |
| IC, AC/DC CONVERTER, OFF LINE SWITCHER, 6A, TO-220-6, 265 VAC SUPPLY VOLTAGE, 6 PIN - TO-220 CASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, AC/DC CONVERTERS, 10W, 85-265 VAC, 8 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, CHARGE PUMP INVERTER, 5-SOT-23; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:1.6V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:5PINS; OUTPUT CURRENT:60MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT... | |
| IC, CONVERTER, OFFLINE FLYBACK TOPOLOGY, 66KHZ ~ 132KHZ, 700V, 15W, 8-SMD (7 LEADS), GULL WING. FREE 2 YEAR RADWELL WARRANTY | |
| IC, CURRENT MODE PWM CTRL, 10V, 8-SOIC, 500MV OUTPUT VOLTAGE, 1A OUTPUT CURRENT, 1 MHZ FREQUENCY, 650 MW POWER DISSIPATION, PRICE/EA, (MIN PURCH= 2500). FREE 2 YEAR RADWELL WARRANTY | |
| IC, POSITIVE VOLTAGE STABILIZED POWER SUPPLY, 8 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, PWM CONTROLLER, OUTPUT VOLTAGE: 700V, OUTPUT CURRENT: 150MA, SUPPLY VOLTAGE MIN: 85V, SUPPLY VOLTAGE MAX: 265V, CONTROLLER IC CASE STYLE: DIP, NO. OF PINS: 8 PINS, FREQUENCY: 100KHZ, OPERATING... | |
| IC, VOLTAGE REGULATOR, 500KHZ, SOIC-8; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:5.5V; INPUT VOLTAGE MAX:36V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE... | |
| INVERTER, SINE-WAVE, DC-AC, 600 WATT, 48 VDC INPUT, 120 VAC OUTPUT, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED AND REGULATED 3 WATT MODULAR DC/DC CONVERTERS. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED DC/DC CONVERTER, 24V TO 5V, 8AMP, 40WATT, 19-32VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED DC/DC CONVERTER, 300V IN, 24VDC OUT, 200W, W MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED DC/DC CONVERTER, VI-J00 SERIES, 300V INPUT, 5V OUTPUT, 75W. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED DC/DC CONVERTER, VI-J00 SERIES, 300V INPUT, 9V OUTPUT, 100W. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED DC/DC CONVERTERS 10W 12V 0.9A THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED DC/DC CONVERTERS, 1 OUTPUT, 10W, 5V, 2A, THROUGH HOLE MOUNTING STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| LH RESEARCH TM11-1/115CV - POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| MEAN WELL Power Supplies WDR-120-24 | |
| MEAN WELL Power Supplies WDR-240-24 | |
| MEAN WELL Power Supplies WDR-480-24 | |
| MEAN WELL Power Supplies WDR-60-24 | |
| MOBILE COMPUTER BASE, VM3, DOCK WITH INTEGRAL POWER SUPPLY, ENHANCED I,O, 10 TO 60 VDC, DC POWER CABLE INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOROLA SOLUTIONS Power Supplies WPLN4243A | |
| MYTECH Power Supplies UVPP | |
| ORIENTAL MOTOR Power Supplies TMP-1 | |
| OUTPUT CLASS A CONVERTER, FCPS-24FS6 OR FCPS-24FS8. FREE 2 YEAR RADWELL WARRANTY | |
| PHOENIX CONTACT Power Supplies UNO-PS/1AC/24DC/ 60W | |
| PHOENIX CONTACT Power Supplies UNO-PS/1AC/24DC/150W | |
| PHOENIX CONTACT Power Supplies UNO-PS/1AC/24DC/240W | |
| PHOENIX CONTACT Power Supplies UNO-PS/2AC/24DC/90W/ C2LPS | |
| PHOENIX CONTACT Power Supplies UPS-BAT/PB/24DC/1.2A H | |
| PHOENIX CONTACT Power Supplies UPS-BAT/PB/24DC/4AH | |
| POWER ADAPTER, WALL PLUG IN, INPUT: 0.8AMP 100-240VAC 50/60HZ, OUTPUT: 2.5AMP 9VDC, AUSTRALIA EUROPE NORTH AMERICA AND UNITED KINGDOM INSERT STYLES. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONDITIONER 24V. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTROLLER, SX, 1 PHASE, 80 A PANEL / DIN MOUNT, ETHERNET IP, L1000. FREE 2 YEAR RADWELL WARRANTY | |
| POWER INVERTER, XP SERIES, DC / AC, 125 W, 120 VAC, 48 VDC, 1 OUTLET, NEMA 5-15R. FREE 2 YEAR RADWELL WARRANTY | |
| POWER INVERTER, XP SERIES, DC-AC, 250-300 W, 120 VAC, 48 VDC, 1 OUTLET, NEMA 5-15R. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SOURCE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER STREAM Power Supplies PST-INV2424-60HZ | |
| POWER SUPPLY / BACKLIGHT INVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY 100-240VAC 12VDC/100W 48VDC/200W. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY 110-120V. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY 115VAC 50/60HZ 65W. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY 15V OUPUT 2.5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY 18V/1.3A 24V/1A OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY 2-1/2AMP 250V. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY 2BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY 4.8AMP 250V 47-63HZ. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY 48V OUT 85-265V IN 52WATT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY 5VDC 600MA. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY ADAPTER, INPUT: 100-240VAC, 50/60HZ, 0.3A, OUTPUT 12VDC, 0.85A. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY APPROVALS:ITE, NO. OF OUTPUTS:1 OUTPUT, OUTPUT POWER:40VA, OUTPUT VOLTAGE VAC:24VAC, OUTPUT CURRENT:-, PLUG TYPE:-, OUTPUT CONNECTOR:-, INPUT VOLTAGE AC MAX:-, POWER SUPPLY OUTPUT TYPE:FIXED, PRODUCT RANGE:- ROHS COMPLIANT:... | |
| POWER SUPPLY BOARD 15V REGULATOR YYE109A. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY BOARD ASSEMBLED. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY DC/DC 18-36VIN 12VDC OUT 100W 9-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY FOR POWER APPLICATIONS, 960W, 480VAC 3PH, 72VDC, 13.3A. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY INPUT 0-400VAC OUTPUT 24VDC/10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY M91 DSQC140 S2. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY MODEL, INPUT VOLTAGE RANGE:105 TO 125, NOMINAL OUTPUT VOLTAGE:15, OUTPUT CURRENT AMPS:8, CASE SIZE:M13, INTERNAL PRESET OVERVOLTAGE PROTECTOR.. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY MODULE, 3 PHASE, LXM32I MODULE, MAIN SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY OUT 33W 5V 0.3-3AMP 12V 1.2A-12V 0.3A. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY UNIT, 5VDC, 40W, 1PH. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY UNIT, INPUT 100 - 240 VAC, 50 / 60 HZ, 2.1 - 0.95 AMP, OUTPUT, 24 DC, 100 WATT, 4.2 AMP, SCREW TERMINAL, DIN RAIL MOUNTING. FREE 2... | |
| POWER SUPPLY UNIT, PRIMARY SWITCHED, UNO, FOR DIN RAIL MOUNTING, 1 PHASE INPUT, 12 VDC OUTPUT, 30 WATT, 2902998. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY UNIT, PRIMARY-SWITCHED TRIO POWER, W/ PUSH-IN CONNECTION FOR DIN RAIL MOUNTING, 3-PHASE INPUT, 24 VDC/10 A OUTPUT, 2903154. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, 1-2 PHASE, 24 VDC, 5 AMP, 230-400-500VAC INPUT, REPLACES XCSW120C. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, 1-PHASE, 24 VDC, 5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, 100 - 240 VAC, 0.3 A, 50 - 60 HZ INPUT,3.3VDC 2.5AMP OUTPUT,. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, 100/240VAC, 1.5/.8AMP, 50/60HZ, 15V5A. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, 180-550 VAC INPUT, 50/60 HZ, FOR SINGLE AND TWO PHASE MAINS NETWORK, 1.4 AMP INPUT, 12 VDC OUTPUT, 10 AMP OUTPUT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL... | |
| POWER SUPPLY, 220 W, 4-2 AMP, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, 24 VAC, 24 VDC, 1 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, 24V OUTPUT VOLTAGE, INPUT VOLTAGE RANGE 105 TO 125, OUTPUT CURRENT AMPS 2.1, CASE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, 24V, 90W. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, 24VDC, DIN RAIL, 10 AMP OUTPUT,185 TO 550 VAC, 1-3 PHASE, CSW241C, REPLACES :XCSG240C. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, 3 PHASE, 48V, 20 A, 960 W, SEMI REGULATED, 48 VDC 20 A CONTINUOUS OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, 3-PHASE, 48VDC, 960W, 20AMP OUTPUT, 340 TO 550VAC INPUT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, 3-PHASE, INPUT: 400 VAC / 50/60 HZ / 1.65A, OUTPUT: 24VDC / 40/50A. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, 3-PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, 3PHASE, 24VDC, 30-AMP. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, 4-20MADC INPUT, 4-20MADC OUTPUT, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, 750 W, 100-240 V 50/60 HZ, 9.3 A MAX, FOR PE 2950. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, 8 AMP, 15 VDC OUTPUT, 105-125 VAC INPUT, M13 CASE SIZE, OVERVOLTAGE PROTECTION, MOISTURE/FUNGUS PROOFING, TERMINAL STRIP COVER. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, AC-DC CONVERTER, EXTERNAL PLUG IN, NO. OF OUTPUTS: 1 OUTPUT, OUTPUT POWER MAX: 12W, OUTPUT VOLTAGE: 1:6V, OUTPUT CURRENTP: 1:1AMP, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| POWER SUPPLY, AC/DC CONVERTER, ENCLOSED, 1 OUTPUT, 4.2 AMP, 88-264 VAC, 12 V, 50 WATT,. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, AC/DC CONVERTER, OPEN FRAME, 90-240 VAC INPUT, 50/60 HZ, 3 OUTPUT, -12/5/12 VDC OUTPUT, 8/3/0.5 AMP, 60 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, AC/DC, 1 OUTPUT, 48 VDC AT 10 AMPS, 480 WATTS, INPUT 180 TO 550 VAC, SCREW CLAMP TERMINALS, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, AC/DC, 180-550 VAC INPUT, 50-60 HZ, 48 V OUTPUT, 2.5 AMP, 120 WATT, DIN RAIL MOUNT, METAL CASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, AS-INTERFACE, 100-240 VAC INPUT, 47-63 HZ, 30 VDC 4 AMP OUTPUT, DIN RAIL MOUNTING, LED OPERATING, REPLACES VAN-115/230AC-K17. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, CCTV, OUTDOOR, 8 PTC OUTPUT, 24/28 VAC, 3.5 AMP, 115 VAC INPUT, 50/60 HZ, WP1 ENCLOSURE, NEMA 4, W/ SURGE SUPRESSION. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, CONVERTER / AC/DC, ENCLOSED, 3 KV, INPUT / 180-264 VAC, SINGLE OUTPUT / 12 VAC / DC / 90-120 VAC, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, DC,5V@10A, 12V@3A, 24V@0.8A,-12V@0.8A, 90-264V IN, OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, DELTA SERIES, SWITCH MODE, THREE-PHASE, 240~480 VAC INPUT VOLTAGE RANGE, 20 A OUTPUT CURRENT, 480 W OUTPUT POWER, 24 VDC OUTPUT VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, FLAT PAC CONVERTER, 9.0 / 4.5 AMP, 100-120 / 200-240 VAC, 47 - 63 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, GOLD BOX (3-DAY), LINEAR REGULATED, AC-DC DUAL TRACKING OUTPUTS, NOMINAL OUTPUT VOLTAGE 15, CASE SIZE TG9, OVERVOLTAGE PROTECTION, TERMINAL STRIP COVER . FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, GOLD BOX (3-DAY), LINEAR REGULATED, PROGRAMMABLE, AC-DC WIDE ADJUST OUTPUT, 6V MAX OUTPUT TO 100V MAX OUTPUT MODELS, OUTPUT VOLTAGE RANGE 0-15, CASE SIZE H16, OVERVOLTAGE PROTECTION, TERMINAL... | |
| POWER SUPPLY, GOLD BOX, AC-DC SINGLE OUTPUT, INPUT VOLTAGE RANGE 90-132, NOMINAL OUTPUT VOLTAGE 5, OUTPUT CURRENT 65 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, GOLD BOX, SWITCHING REGULATED, AC-DC SINGLE OUTPUT, INPUT VOLTAGE RANGE: 90 TO 132, NOMINAL OUTPUT VOLTAGE: 12, OUTPUT CURRENT AMPS: 29, CASE SIZE: WM6. FREE 2 YEAR RADWELL... | |
| POWER SUPPLY, GOLD BOX, UNREGULATED, 0-125 INPUT VOLTAGE RANGE, 24 V OUTPUT VOLTAGE, 3.5 AMP OUTPUT CURRENT, Y5 CASE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, GOLD BOX, UNREGULATED, INPUT VOLTAGE: 0-125V, AC-DC SINGLE OUTPUT, OUTPUT VOLTAGE: 90V, OUTPUT AMPS: 0.4AMP, CASE SIZE: Y3. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, GOLDBOX, DUAL TRACKING, 15V, CASE SIZE: TH11, RMS: 1.5MV. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, HOT-PLUG, 6000 W, INPUT VOLTAGE RANGE 85-264 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, INPUT 100-115VAC, OUTPUT 5V 5A-15V. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, INPUT VOLTAGE 105-125VAC, REGULATED OUTPUT VOLTAGE 24VDC, INTERNAL PRESET OVERVOLTAGE PROTECTOR, LINEAR REGULATED POWER SUPPLY, AC-DC SINGLE OUTPUT, NOMINAL OUTPUT VOLTAGE:24, OUTPUT CURRENT AMPS:12. FREE 2 YEAR RADWELL... | |
| POWER SUPPLY, INPUT, 250 MA, 3 PHASE, 3 WATT, 380-480 VAC, 47-63 HZ, OUTPUT, 3.65 AMP, 96 W, 26 VDC, DEMATIC F0038-00168 IS XAIS3611, (T-CABLE AND MOTOR POWER CABLE INCLUDED). | |
| POWER SUPPLY, INPUT: 1 PHASE 85-264 VAC, OUTPUT: 2.5 AMP 24 VDC 60 W, DIN RAIL MOUNT, (2902992). FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, OUTPUT CONTROLLER, AC/DC POWER. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, OUTPUT:, 5AMP, 5-24VDC, INPUT:, 9-26VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, PC BOARD, 21-27 VDC, 20-40 VAC, 70-83 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, PRIMARY-SWITCHED TRIO POWER , FOR DIN RAIL MOUNTING, INPUT: 3-PHASE, OUTPUT: 24 V DC/40 A, 2866404. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, PRIMARY-SWITCHED TRIO POWER, FOR DIN RAIL MOUNTING, 85-264V, 5A, 240W, SCREW TERMINAL BLOCK, 2866491. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, PRIMARY-SWITCHED TRIO POWER, FOR DIN RAIL MOUNTING, INPUT: 1-PHASE, OUTPUT: 24 V DC/20 A, 2866381. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, PRIMARY-SWITCHED TRIO POWER, FOR DIN RAIL MOUNTING, INPUT: 1-PHASE, OUTPUT: 24 V DC/5 A 2866310. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, PRIMARY-SWITCHED TRIO POWER, FOR DIN RAIL MOUNTING, INPUT: 3-PHASE, OUTPUT: 24 V DC/10 A, 2866459. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, PRIMARY-SWITCHED TRIO POWER, FOR DIN RAIL MOUNTING, INPUT: 3-PHASE, OUTPUT: 24 V DC/20 A, 2866394. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, PRIMARY-SWITCHED TRIO POWER, FOR DIN RAIL MOUNTING, INPUT: 3-PHASE, OUTPUT: 24 V DC/5 A, 2866462. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, PRIMARY-SWITCHED TRIO POWER, W/ PUSH-IN CONNECTION FOR DIN RAIL MOUNTING, INPUT: 3-PHASE, OUTPUT: 24 V DC/20 A, 2903155. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, PRIMARY-SWITCHED TRIO POWER, WITH PUSH-IN CONNECTION FOR DIN RAIL MOUNTING, INPUT: SINGLE PHASE, OUTPUT: 24 V DC/10 A, (2903149). FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, PRIMARY-SWITCHED, TRIO POWER, 1-PHASE, 100-240 VAC INPUT, 24 VDC OUTPUT, 10 AMP, DIN RAIL MOUNT, (2866323). FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, PRIMARY-SWITCHED, TRIO POWER, INPUT: 1-PHASE / 100-240 VAC / 45-65 HZ, OUTPUT: 24 VDC / 2.5 AMP, LED SIGNALLING, DIN RAIL MOUNTING, (2866268). FREE 2 YEAR RADWELL WARRANTY... | |
| POWER SUPPLY, PRIMARY-SWITCHED, UNO POWER, INPUT: 1 PHASE / 4-2.2 AMP / 100-240 VAC (50/60 HZ), OUTPUT: 20 AMP / 24 VDC, 480 W, (2910105). FREE 2 YEAR RADWELL WARRANTY... | |
| POWER SUPPLY, REGULATED, 105/125 VAC, 50/400 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, REGULATED, 24VDC, 15 AMPS, H16. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, REGULATED, WITH 230 VOLT INPUT, 24 VOLT OUTPUT, 16 AMP OUTPUT, CASE SIZE: WM6. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, SEMI REGULATED, 960 WATT, 3 PHASE, 480 VAC INPUT, 24 VDC OUTPUT, 40 AMP, SCREW TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, SINGLE STATION, VERSAFLO, FOR TR-300 / TR-300+ / TR-600 / TR-800 PAPR. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, SPEED DOME, 24 VAC, 4 AMP, 100 VA, 1 TERABYTE, 16 CHANNEL, METAL, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, SWA SERIES, SWITCHING, DUAL OUTPUT, 68% EFF AT FULL LOAD, 100 MV P-P OUTPUT VOLTAGE RIPPLE, 5 W MAX, 415 MA, 90-130 VAC, 47/400 HZ, 12 VDC. FREE... | |
| POWER SUPPLY, SWC SERIES, DUAL OUTPUT, SWITCHING, 67% EFF AT FULL LOAD, OUTPUT VOLTAGE RIPPLE / 150 MV PP, 10 W MAX, 2000 MA, 90-130 VAC, 47/440 HZ, 5 VDC. | |
| POWER SUPPLY, SWITCHED-MODE, WIPOS P1, INPUT :, 100-240 VAC, 47-63 HZ, 1.5 AMP, OUTPUT :, 24 VDC, 2.5 AMP, SINGLE PHASE, IP20, (81.000.6120.0). FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, SWITCHING, 1/3 PHASE, 200-500 VAC / 250-750 VDC INPUT, 48 VDC OUTPUT, 10 AMP, IP20 ENCLOSURE PROTECTION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, TRIO POWER, INPUT: 1 PHASE / 85-264 VAC / 45-65 HZ, OUTPUT: 12 VDC / 10 AMP, 120 W, -25 TO +70 DEGREES C, DIN RAIL MOUNT, (2866488). | |
| POWER SUPPLY, UNREGULATED, 5 AMP, 0-125 VAC INPUT, 24 VDC OUTPUT, Y6 CASE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, UNREGULATED, INPUT:230, 2AMP, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, VIPAC ARRAY, OPEN FRAME, SINGLE OUTPUT, 1 MAXI, UP TO 600 W, CURRENT SHARE OPTION, INPUT VOLTAGE: 375 VDC CURRENT: 2.7 AMP, OUTPUT VOLTAGE: 24 VDC CURRENT: 25... | |
| POWER SUPPLY, VOLTAGE: 100 - 240 VAC, OUTPUT VOLTAGE:5 VDC, OUTPUT AMPERAGE: 6, FREQUENCY: 47 - 63 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, WDR-120 SERIES, SINGLE PHASE, 5 AMP, 24 VDC, 120 W, 47-63 HZ, ENCLOSED, DIN RAIL MOUNTING, SUCCESSOR FOR DRH-120-24. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, WRA480 SERIES, THREE-PHASE, 340-575 VAC INPUT, 24VDC OUTPUT, 20 AMP OUTPUT CURRENT, 480 WATT OUTPUT, 90% TYPICAL EFFICIENCY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| PRIMARY-SWITCHED TRIO POWER POWER SUPPLY, WITH PUSH-IN CONNECTION, FOR DIN RAIL MOUNTING, INPUT: SINGLE-PHASE, OUTPUT: 24 V DC/20 A, 2903151. FREE 2 YEAR RADWELL WARRANTY | |
| PULS Power Supplies XT40.242 | |
| PULS Power Supplies XT40.482 | |
| PWM CTRL, CURRENT MODE, 30V, 1A, DIP-8, INPUT VOLTAGE:-, OUTPUT VOLTAGE:13.5V, OUTPUT CURRENT:1A, SUPPLY VOLTAGE MIN:12V, SUPPLY VOLTAGE MAX:30V, CONTROLLER IC CASE STYLE:DIP, NO. OF PINS:8PINS, FREQUENCY:52KHZ, OPERATING TEMPERATUREROHS COMPLIANT:... | |
| PWR BOARD, 52021-707-54. FREE 2 YEAR RADWELL WARRANTY | |
| REDUNDANCY MODULE, 40 AMP (2X 20 AMP) INPUT, 12-28 VDC, SCREW TERMINALS, DIN RAIL MOUNTABLE, -40 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATED POWER SUPPLY, 24VDC, 15AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| RIELLO UPS Power Supplies NPW800 | |
| SCHNEIDER ELECTRIC, XS1000, APC BACK-UPS PRO 1000 UPS 600 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ARBOR ZKS-250AE, POWER SUPPLY, INPUT VOLTAGE: 115/230VAC, FREQUENCY: 50/60HZ, OUTPUT POWER: 250W, +5V/30A, -5V/0.5A, +12V/14A, -12V/0.5A, CONNECTORS: AT P8/P9 6+6PIN X 1/ AT PUSH BUTTON 4PIN X 1/... | |
| SUBSTITUTE FOR ASTEC VL201-3400, POWER SUPPLY, INPUT VOLTAGE: 115/230VAC, FREQUENCY: 50/60HZ, OUTPUT POWER: 250W, +5V/30A, -5V/0.5A, +12V/14A, -12V/0.5A, CONNECTORS: AT P8/P9 6+6PIN X 1/ AT PUSH BUTTON 4PIN X 1/... | |
| SUBSTITUTE FOR MEAN WELL WDR-240-48, POWER SUPPLY, DIN RAIL MOUNT, 240W, 48V, 5A, 180-550VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TOPOWER TOP-250SS, POWER SUPPLY, INPUT VOLTAGE: 115/230VAC, FREQUENCY: 50/60HZ, OUTPUT POWER: 250W, +5V/30A, -5V/0.5A, +12V/14A, -12V/0.5A, CONNECTORS: AT P8/P9 6+6PIN X 1/ AT PUSH BUTTON 4PIN X 1/... | |
| SUBSTITUTE FOR TOPOWER TOP-250SS-CE, POWER SUPPLY, INPUT VOLTAGE: 115/230VAC, FREQUENCY: 50/60HZ, OUTPUT POWER: 250W, +5V/30A, -5V/0.5A, +12V/14A, -12V/0.5A, CONNECTORS: AT P8/P9 6+6PIN X 1/ AT PUSH BUTTON 4PIN X 1/... | |
| SWITCH ISOLATOR, 2 CHANNEL, FORM C RELAY OUTPUT, 120 V AC, 50/60 HZ, 2.5 W, 3.2 VA. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 1A, 36KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 0.2A, 600KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-18. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING POWER SUPPLY, 2 OUTPUTS, 120/240 VAC INPUT VOLTAGE, 50/60 HZ, 24 VDC OUTPUT, 150 WATT POWER, REGULATED. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING POWER SUPPLY, AC/DC, 85VDC, 40W, 47-63HZ, 1 OUTPUT, ENCLOSED FRAME, INPUT VOLTAGE 90VAC TO 132VAC, 180VAC TO 264 VAC, CHASSIS MOUNTING STYLE, 234.8MMX124.5MMX 34.8MM. FREE 2 YEAR RADWELL WARRANTY... | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 2.88A, 140KHZ SWITCHING FREQ-MAX, CMOS, TO-263 SMD. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR INVERTER, VF-MB1 SERIES, 11 KW, 21 KVA, 15 HP, INPUT:, 3 PHASE, 380-500 VAC, 50/60 HZ, 36.6 AMP, OUTPUT:, 3 PHASE, 380-500 HZ, .1-500 HZ, 27.7 AMP . FREE... | |
| UNINTERRUPTABLE POWER SUPPLY, INPUT 100-120VAC 50/60HZ 6AMPS, OUTPUT 120VAC 50/60HZ 255W COS F=0.6. FREE 2 YEAR RADWELL WARRANTY | |
| UNINTERRUPTIBLE POWER SUPPLY, 1-PHASE, 1.3 AH TO 38 AH, 24VDC, 10A, 2905908. FREE 2 YEAR RADWELL WARRANTY | |
| UNINTERRUPTIBLE POWER SUPPLY, INPUT: SINGLE PHASE, 100-240 VAC INPUT, OUTPUT: 5 AMP/24 VDC, PUSH-IN CONNECTION, DIN RAIL MOUNT, IP20 RATING, 2907160. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL FILTER MODULE, REDUCES CONDUCTED LINE NOISE FROM SWITCHING SERVO AMPLIFIERS, USED WITH ANY BA SERIES AMPLIFIER (0-240 VAC INPUT VOLTAGE) TO CONFORM TO CE NOISE DIRECTIVES, MODULAR PANEL-MOUNT PACKAGE. | |
| UNO POWER SUPPLY, PRIMARY-SWITCHED, 1.66-0.68 AMP , 100-240 V , 50-60 HZ, OUTPUT , 6.25 AMP , 24 V. FREE 2 YEAR RADWELL WARRANTY | |
| UNREGULATED POWER SUPPLIES, PLUG-IN (3-DAY POWER SUPPLY), AC-DC SINGLE OUTPUT, NOMINAL OUTPUT VOLTAGE 24. FREE 2 YEAR RADWELL WARRANTY | |
| UNREGULATED POWER SUPPLY, 0-125VAC INPUT, 1AMP 24VDC OUTPUT, CASE SIZE Y3, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| UNREGULATED POWER SUPPLY, AC-DC SINGLE OUTPUT, OUTPUT VOLTAGE: 24, OUTPUT AMPS: 3.5, OUTPUT VOLTAGE NL-FL: 26 TO 21, RMS: 2, CASE SIZE: Y5. FREE 2 YEAR RADWELL WARRANTY | |
| UPS WEB MANAGEMENT ACCESSORY CARD, SNMP REMOTE MONITORING, HTML5. FREE 2 YEAR RADWELL WARRANTY | |
| VICON Power Supplies VC24PS-1 | |
| VICOR Integrated Circuits VI-222-CW | |
| VICOR Integrated Circuits VI-720217B | |
| VICOR, VI-LU3-IY, VILU3IY, AC-DC SWITCHER AUTORANGE, 120VAC - 24VDC 50W P.S. (-30C TO +85C). FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE CONVERSION MODULE, INPUT 4-50 VAC/VDC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE CONVERTER AC/DC 1.2MA 85-265VAC 5.8V. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE CONVERTER DC SINGLE OUTPUT 3W 5-12V. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE: 115/208/230/460/DC/O THER, DRIVE SERIES / MODEL: 800 SERIES (SCR ANALOG DC DRIVES), CHASSIS SIZE: C/R3, D/R4, E/R5, F/R6, G/R8, OTHER, DESCRIPTION: DC FIELD POWER MODULE 40 AMP FLAT MOUNT.. | |
| WALL MOUNT AC ADAPTER, SWITCHING ADAPTER, LEVEL V, MEDICAL, 30 WATT, 90-264 VAC INPUT, 12 VDC OUTPUT, 5.5 X 2.1X12 MM, RIGHT ANGLE, DC CABLE, 1800 MM5, BLUE/BLACK CASE. FREE... | |
| WALL MOUNT AC ADAPTERS SWITCHING ADAPTER, LEVEL V, WALLMOUNT, MEDICAL, 30 WATT, 90-264 VAC INPUT, 12 VDC OUTPUT, 5.5X2.5X12 MM, STRAIGHT, DC CABLE 1800MM, GREY CASE. FREE 2 YEAR RADWELL... |
| << Prev |