CUI Inc. Chassis Mount AC-DC Power Supply VGS-50-15

Description
15 Vdc, 3.4 A, 50 W
Datasheet
Description
15 Vdc, 3.4 A, 50 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount AC-DC Power Supply - VGS-50-15 - CUI Inc.
Tualatin, OR, USA
Chassis Mount AC-DC Power Supply
VGS-50-15
Chassis Mount AC-DC Power Supply VGS-50-15
15 Vdc, 3.4 A, 50 W

15 Vdc, 3.4 A, 50 W

Supplier's Site Datasheet
Power Supply - 120582252 - Radwell International
Willingboro, NJ, United States
Power Supply
120582252
Power Supply 120582252
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SINGLE-OUT, INPUT 100-240 VAC 1.3 AMP 50/60 HZ, OUTPUT 15 V 3.4 AMP, 51 WATT, 5 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SINGLE-OUT, INPUT 100-240 VAC 1.3 AMP 50/60 HZ, OUTPUT 15 V 3.4 AMP, 51 WATT, 5 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  CUI Inc. Radwell International
Product Category Power Supplies Power Supplies
Product Number VGS-50-15 120582252
Product Name Chassis Mount AC-DC Power Supply Power Supply
Type AC/DC Converter
DC Output Voltage 15.0 volts
DC Output Current 3.4 amps
DC Output Power 51 watts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details