Power Integrations, Inc. AC-DC Converters TOP264VG

Description
AC/DC Converter 43W eDIP-12
Request a Quote
Description
AC/DC Converter 43W eDIP-12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC-DC Converters - 1235474P - RS Components, Ltd.
Corby, Northants, United Kingdom
AC-DC Converters
1235474P
AC-DC Converters 1235474P
AC/DC Converter 43W eDIP-12

AC/DC Converter 43W eDIP-12

Supplier's Site
AC-DC Converters - 1462523 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC-DC Converters
1462523
AC-DC Converters 1462523
AC/DC Converter 43W eDIP-12

AC/DC Converter 43W eDIP-12

Supplier's Site
AC-DC Converters - 1235474 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC-DC Converters
1235474
AC-DC Converters 1235474
AC/DC Converter 43W eDIP-12

AC/DC Converter 43W eDIP-12

Supplier's Site
Power Supply/Voltage Converter PC Board Mount - 48583141 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
48583141
Power Supply/Voltage Converter PC Board Mount 48583141
AC/DC CONVERTOR, FLYBACK, EDIP-12, INPUT VOLTAGE AC MIN,85V, INPUT VOLTAGE AC MAX,265V, AC / DC CONVERTER CASE STYLE,DIP, NO. OF PINS,11PINS, POWER RATING,22.5W, TOPOLOGY,FLYBACK, OPERATING TEMPERATURE MIN,-40¦C, PRODUCT RANGE,- ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY

AC/DC CONVERTOR, FLYBACK, EDIP-12, INPUT VOLTAGE AC MIN,85V, INPUT VOLTAGE AC MAX,265V, AC / DC CONVERTER CASE STYLE,DIP, NO. OF PINS,11PINS, POWER RATING,22.5W, TOPOLOGY,FLYBACK, OPERATING TEMPERATURE MIN,-40¦C, PRODUCT RANGE,- ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - TOP264VG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
TOP264VG
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches TOP264VG
IC OFFLINE SWITCH FLYBACK 12EDIP

IC OFFLINE SWITCH FLYBACK 12EDIP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1235474P 1462523 48583141 TOP264VG
Product Name AC-DC Converters AC-DC Converters Power Supply/Voltage Converter PC Board Mount Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Type AC/DC Converter AC/DC Converter DC Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 5.0 volts
DC Output Current 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
AC/DC Adapters - 1217100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details