Mean Well USA, Inc. DIN Rail Power Supplies WDR-120-12

Description
MEAN WELL WDR-120-12
Request a Quote Datasheet
Description
MEAN WELL WDR-120-12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 7654673 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
7654673
DIN Rail Power Supplies 7654673
MEAN WELL WDR-120-12

MEAN WELL WDR-120-12

Supplier's Site
Industrial, DIN Rail Power Supplies - 1866-1087-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1866-1087-ND
Industrial, DIN Rail Power Supplies 1866-1087-ND
AC/DC DIN RAIL SUPPLY 12V 120W

AC/DC DIN RAIL SUPPLY 12V 120W

Buy Now Datasheet
Power Supply - 22002964 - Radwell International
Willingboro, NJ, United States
Power Supply
22002964
Power Supply 22002964
POWER SUPPLY, 180-550 VAC INPUT, 50/60 HZ, FOR SINGLE AND TWO PHASE MAINS NETWORK, 1.4 AMP INPUT, 12 VDC OUTPUT, 10 AMP OUTPUT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, 180-550 VAC INPUT, 50/60 HZ, FOR SINGLE AND TWO PHASE MAINS NETWORK, 1.4 AMP INPUT, 12 VDC OUTPUT, 10 AMP OUTPUT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
POWER SUPPLY, AC-DC, DIN RAIL, 120W, 12V, 10A - 70069761 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC, DIN RAIL, 120W, 12V, 10A
70069761
POWER SUPPLY, AC-DC, DIN RAIL, 120W, 12V, 10A 70069761
Features: Slim Design and High Efficiency Up to 94% 180-550 VAC Wide Input Ranger (Single- and Two-Phase) Built-In Active PFC Function (240 W and 480 W) Assemble on Industrial DIN Rail TS35, 7.5 or 15 Built-In DC OK Relay Contact UL 508 (Industrial Control Equipment) Approved EN61000-6-2(EN50082- 2) Industrial Immunity Level 100% Full Load Burn-In Test 3-Year Factory Warranty

Features:

  • Slim Design and High Efficiency Up to 94%
  • 180-550 VAC Wide Input Ranger (Single- and Two-Phase)
  • Built-In Active PFC Function (240 W and 480 W)
  • Assemble on Industrial DIN Rail TS35, 7.5 or 15
  • Built-In DC OK Relay Contact
  • UL 508 (Industrial Control Equipment) Approved
  • EN61000-6-2(EN50082-2) Industrial Immunity Level
  • 100% Full Load Burn-In Test
  • 3-Year Factory Warranty
Supplier's Site
Power Supply, Ac-Dc, 12V, 10A; Power Supply Approvals Mean Well - 44AC7834 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 10A; Power Supply Approvals Mean Well
44AC7834
Power Supply, Ac-Dc, 12V, 10A; Power Supply Approvals Mean Well 44AC7834
POWER SUPPLY, AC-DC, 12V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 7654673 1866-1087-ND 22002964 70069761 44AC7834
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply POWER SUPPLY, AC-DC, DIN RAIL, 120W, 12V, 10A Power Supply, Ac-Dc, 12V, 10A; Power Supply Approvals Mean Well
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 15.0 volts 12.0 volts 12.0 volts 12.0 volts
Number of Outputs 1 # 1 # 1 #
Phase Single-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q982-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
200W IP66-Rated, Railway Quality DC-DC Converter – Railway & Other Heavy Duty Applications - RWY 200-D2 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway & other heavy duty applications
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details