24 Vdc, 16.66 A, 400 W, 18~75 Vdc Input Range
DC-DC CONVERTER, VFK400W SERIES, 400 W, 16.7 AMP, 18-75 V INPUT, 24 V OUTPUT, 240 MVP-P, 86 PERCENT EFFICIENCY. FREE 2 YEAR RADWELL WARRANTY
| CUI Inc. | Radwell International | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VFK400W-Q48-S24 | 215759453 |
| Product Name | Chassis Mount Isolated DC-DC Converter | Power Supply |
| Type | DC-DC Converter | |
| DC Output Voltage | 24.0 volts | |
| DC Output Current | 16.66 amps |