Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 36V Input
Designed for Ultra Thin Profile, High Reliability and Low Cost.
DC DC CONVERTER +/-15V
CONVERTER DC-DC PCB MOUNT 0.5AMP 15/30V 15W. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1776-1894-ND | 70161777 | ZUW152415 | ZUW152415 | 68724327 |
| Product Name | DC DC Converters | Converter, DC-DC; 18 to 36 VDC; 0.75 A;75 mV (Max.); 750 mV (Max.); 83% (Typ.) | Power Supplies - Board Mount - DC DC Converters | DC DC Converters | Power Supply/Voltage Converter PC Board Mount |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | ||
| Form Factor | Board Mount | Board Mount | Board Mount | ||
| Operating Temperature | -20 to 71 C (-4 to 160 F) | -20 to ? C (-4 to ? F) | -20 to 71 C (-4 to 160 F) | ||
| DC Output Current | 0.5000 amps | 0.5000 amps | |||
| DC Input Voltage | 18.0 to 36.0 volts | 18.0 to 36.0 volts |