Cosel U.S.A., Inc. DC DC Converters ZUS102412

Description
Isolated Module DC DC Converter 1 Output 12V 900mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 900mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1823-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1823-ND
DC DC Converters 1776-1823-ND
Isolated Module DC DC Converter 1 Output 12V 900mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 900mA 18V - 36V Input

Buy Now Datasheet
Shenzhen, China
DC DC Converters
ZUS102412
DC DC Converters ZUS102412
DC DC CONVERTER 12V

DC DC CONVERTER 12V

Supplier's Site Datasheet
Converter; 12 V; 1.6 A; 24 VDC; 0.55 A (Typ.); 45 mm W x 7 mm H x 35 mm D - 70161601 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 12 V; 1.6 A; 24 VDC; 0.55 A (Typ.); 45 mm W x 7 mm H x 35 mm D
70161601
Converter; 12 V; 1.6 A; 24 VDC; 0.55 A (Typ.); 45 mm W x 7 mm H x 35 mm D 70161601
Designed for Ultra Thin Profile, High Reliability and Low Cost. Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33" High Quality — Field Failure Rate Less than 0.012% Wide Range Input Series: 4.5 to 72 VDC Over-Current Protection Circuitry Fully Regulated and Fully Isolated Between Input and Output Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing UL, CSA, TüV Safety Approvals Five-Year Warranty

Designed for Ultra Thin Profile, High Reliability and Low Cost.

  • Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33"
  • High Quality — Field Failure Rate Less than 0.012%
  • Wide Range Input Series: 4.5 to 72 VDC
  • Over-Current Protection Circuitry
  • Fully Regulated and Fully Isolated Between Input and Output
  • Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing
  • UL, CSA, TÜV Safety Approvals
  • Five-Year Warranty
Supplier's Site
Power Supplies - Board Mount - DC DC Converters - ZUS102412 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ZUS102412
Power Supplies - Board Mount - DC DC Converters ZUS102412
DC DC CONVERTER 12V

DC DC CONVERTER 12V

Supplier's Site
Power Supply/Voltage Converter PC Board Mount - 74437435 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
74437435
Power Supply/Voltage Converter PC Board Mount 74437435
ISOLATED DC/DC CONVERTERS 10W 12V 0.9A THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

ISOLATED DC/DC CONVERTERS 10W 12V 0.9A THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1776-1823-ND ZUS102412 70161601 ZUS102412 74437435
Product Name DC DC Converters DC DC Converters Converter; 12 V; 1.6 A; 24 VDC; 0.55 A (Typ.); 45 mm W x 7 mm H x 35 mm D Power Supplies - Board Mount - DC DC Converters Power Supply/Voltage Converter PC Board Mount
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 71 C (-4 to 160 F) -20 to 71 C (-4 to 160 F) -20 to ? C (-4 to ? F)
DC Output Current 0.9000 amps 0.9000 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details