ELK Products, Inc. Power Supply Approvals Elk Products TRG2440

Description
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power:40VA; Output Voltage VAC:24VAC; Output Current:-; Plug Type:-; Output Connector:-; Input Voltage AC Max:-; Power Supply Output Type:Fixed; Product Range:- RoHS Compliant: No
Datasheet
Description
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power:40VA; Output Voltage VAC:24VAC; Output Current:-; Plug Type:-; Output Connector:-; Input Voltage AC Max:-; Power Supply Output Type:Fixed; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Elk Products - 62M9582 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Elk Products
62M9582
Power Supply Approvals Elk Products 62M9582
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power:40VA; Output Voltage VAC:24VAC; Output Current:-; Plug Type:-; Output Connector:-; Input Voltage AC Max:-; Power Supply Output Type:Fixed; Product Range:- RoHS Compliant: No

Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power:40VA; Output Voltage VAC:24VAC; Output Current:-; Plug Type:-; Output Connector:-; Input Voltage AC Max:-; Power Supply Output Type:Fixed; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
Power Supply - 38457884 - Radwell International
Willingboro, NJ, United States
Power Supply
38457884
Power Supply 38457884
POWER SUPPLY APPROVALS:ITE, NO. OF OUTPUTS:1 OUTPUT, OUTPUT POWER:40VA, OUTPUT VOLTAGE VAC:24VAC, OUTPUT CURRENT:-, PLUG TYPE:-, OUTPUT CONNECTOR:-, INPUT VOLTAGE AC MAX:-, POWER SUPPLY OUTPUT TYPE:FIXED, PRODUCT RANGE:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY APPROVALS:ITE, NO. OF OUTPUTS:1 OUTPUT, OUTPUT POWER:40VA, OUTPUT VOLTAGE VAC:24VAC, OUTPUT CURRENT:-, PLUG TYPE:-, OUTPUT CONNECTOR:-, INPUT VOLTAGE AC MAX:-, POWER SUPPLY OUTPUT TYPE:FIXED, PRODUCT RANGE:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies
Product Number 62M9582 38457884
Product Name Power Supply Approvals Elk Products Power Supply
AC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Switching Amplifier - 20620182 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details