Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount TPS60403DBVR

Description
IC, CHARGE PUMP INVERTER, 5-SOT-23; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:1.6V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:5PINS; OUTPUT CURRENT:60MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
IC, CHARGE PUMP INVERTER, 5-SOT-23; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:1.6V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:5PINS; OUTPUT CURRENT:60MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 16590307 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
16590307
Power Supply/Voltage Converter PC Board Mount 16590307
IC, CHARGE PUMP INVERTER, 5-SOT-23; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:1.6V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:5PINS; OUTPUT CURRENT:60MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, CHARGE PUMP INVERTER, 5-SOT-23; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:1.6V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:5PINS; OUTPUT CURRENT:60MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 16590307
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Programmable Switching DC Power Supply - SPS5163X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details