Vicor Corporation DC DC Converters V375A5C400B

Description
Isolated Module DC DC Converter 1 Output 5V 80A 250V - 425V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 80A 250V - 425V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - V375A5C400B-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V375A5C400B-ND
DC DC Converters V375A5C400B-ND
Isolated Module DC DC Converter 1 Output 5V 80A 250V - 425V Input

Isolated Module DC DC Converter 1 Output 5V 80A 250V - 425V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 5V 400W Isolated 1 250V 425V 5V - - * 400W * * - V375A5C400B - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 5V 400W Isolated 1 250V 425V 5V - - * 400W * *
V375A5C400B
CONVERTER MOD DC/DC 5V 400W Isolated 1 250V 425V 5V - - * 400W * * V375A5C400B
CONVERTER MOD DC/DC 5V 400W Isolated 1 250V 425V 5V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 5V 400W Isolated 1 250V 425V 5V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V375A5C400B
1278956-V375A5C400B
Power Supplies Board Mount DCDC Converters - V375A5C400B 1278956-V375A5C400B
Manufacturer: Vicor Corporation Win Source Part Number: 1278956-V375A5C400B Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 5V Efficiency: 83% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 80A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: V375A5C400 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 400W Voltage - Input (Minimum): 250V Voltage - Input (Maximum): 425V Parts Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278956-V375A5C400B
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 5V
Efficiency: 83%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 80A
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: V375A5C400
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 400W
Voltage - Input (Minimum): 250V
Voltage - Input (Maximum): 425V
Parts Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm)

Buy Now
Power Supply - 20611725 - Radwell International
Willingboro, NJ, United States
Power Supply
20611725
Power Supply 20611725
CONVERTER MODULE DC-DC 375VDC IN 5VDC OUT 400WATT. FREE 2 YEAR RADWELL WARRANTY

CONVERTER MODULE DC-DC 375VDC IN 5VDC OUT 400WATT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - V375A5C400B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V375A5C400B
Power Supplies - Board Mount - DC DC Converters V375A5C400B
DC DC CONVERTER 5V 400W

DC DC CONVERTER 5V 400W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number V375A5C400B-ND V375A5C400B 1278956-V375A5C400B 20611725 V375A5C400B
Product Name DC DC Converters CONVERTER MOD DC/DC 5V 400W Isolated 1 250V 425V 5V - - * 400W * * Power Supplies Board Mount DCDC Converters - V375A5C400B Power Supply Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Current 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10080-170-3u-27478 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 170 amps
View Details