CONVERTER MOD DC/DC 5V 75W Isolated 1 200V 400V 5V - - * 75W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *
Isolated Module DC DC Converter 1 Output 5V 15A 200V - 400V Input
DC DC CONVERTER 5V 75W
ISOLATED DC/DC CONVERTER, VI-J00 SERIES, 300V INPUT, 5V OUTPUT, 75W. FREE 2 YEAR RADWELL WARRANTY
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-J60-IX | VI-J60-IX-ND | VI-J60-IX | VI-J60-IX | 218129333 |
| Product Name | CONVERTER MOD DC/DC 5V 75W Isolated 1 200V 400V 5V - - * 75W * * | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | DC DC Converters | Power Supply/Voltage Converter PC Board Mount |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| DC Output Current | 15 amps | 15 amps | |||
| DC Input Voltage | 200.0 to 400.0 volts | 200.0 to 400.0 volts |