Cosel U.S.A., Inc. DC DC Converters ZUS102405

Description
Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1822-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1822-ND
DC DC Converters 1776-1822-ND
Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ZUS102405 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ZUS102405
Power Supplies - Board Mount - DC DC Converters ZUS102405
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site
Converter; 5 V; 1.6 A; 24 VDC; 0.53 A (Typ.); 45 mm W x 7 mm H x 35 mm D; 71 de - 70161600 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 5 V; 1.6 A; 24 VDC; 0.53 A (Typ.); 45 mm W x 7 mm H x 35 mm D; 71 de
70161600
Converter; 5 V; 1.6 A; 24 VDC; 0.53 A (Typ.); 45 mm W x 7 mm H x 35 mm D; 71 de 70161600
Designed for Ultra Thin Profile, High Reliability and Low Cost. Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33" High Quality — Field Failure Rate Less than 0.012% Wide Range Input Series: 4.5 to 72 VDC Over-Current Protection Circuitry Fully Regulated and Fully Isolated Between Input and Output Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing UL, CSA, TüV Safety Approvals Five-Year Warranty

Designed for Ultra Thin Profile, High Reliability and Low Cost.

  • Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33"
  • High Quality — Field Failure Rate Less than 0.012%
  • Wide Range Input Series: 4.5 to 72 VDC
  • Over-Current Protection Circuitry
  • Fully Regulated and Fully Isolated Between Input and Output
  • Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing
  • UL, CSA, TÜV Safety Approvals
  • Five-Year Warranty
Supplier's Site
Shenzhen, China
DC DC Converters
ZUS102405
DC DC Converters ZUS102405
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site Datasheet
Power Supply/Voltage Converter PC Board Mount - 74568706 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
74568706
Power Supply/Voltage Converter PC Board Mount 74568706
ISOLATED DC/DC CONVERTERS, 1 OUTPUT, 10W, 5V, 2A, THROUGH HOLE MOUNTING STYLE. FREE 2 YEAR RADWELL WARRANTY

ISOLATED DC/DC CONVERTERS, 1 OUTPUT, 10W, 5V, 2A, THROUGH HOLE MOUNTING STYLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global) Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1776-1822-ND ZUS102405 70161600 ZUS102405 74568706
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Converter; 5 V; 1.6 A; 24 VDC; 0.53 A (Typ.); 45 mm W x 7 mm H x 35 mm D; 71 de DC DC Converters Power Supply/Voltage Converter PC Board Mount
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 71 C (-4 to 160 F) -20 to ? C (-4 to ? F) -20 to 71 C (-4 to 160 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

60W Wall Mount USB Type C PD Power Supply, Single Output - QFWC-60 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Wall Mount
DC Output Voltage 20.0 volts
View Details
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter - CTP 10K - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details