Power Integrations, Inc. AC-DC Converters TOP248YN

Description
IC,TOPSwitch-GX,High Power AC-DC Power C
Request a Quote
Description
IC,TOPSwitch-GX,High Power AC-DC Power C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC-DC Converters - 1465746 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC-DC Converters
1465746
AC-DC Converters 1465746
IC,TOPSwitch-GX,High Power AC-DC Power C

IC,TOPSwitch-GX,High Power AC-DC Power C

Supplier's Site
Power Supply/Voltage Converter PC Board Mount - 104382624 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
104382624
Power Supply/Voltage Converter PC Board Mount 104382624
AC/DC CONVERTER, FLYBACK, TO-220-6, INPUT VOLTAGE AC MIN,85V, INPUT VOLTAGE AC MAX,265V, AC / DC CONVERTER CASE STYLE,TO-220, NO. OF PINS,6PINS, POWER RATING,155W, TOPOLOGY,FLYBACK, OPERATING TEMPERATURE MIN,-40¦C, OPERATING ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY

AC/DC CONVERTER, FLYBACK, TO-220-6, INPUT VOLTAGE AC MIN,85V, INPUT VOLTAGE AC MAX,265V, AC / DC CONVERTER CASE STYLE,TO-220, NO. OF PINS,6PINS, POWER RATING,155W, TOPOLOGY,FLYBACK, OPERATING TEMPERATURE MIN,-40¦C, OPERATING ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - TOP248YN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
TOP248YN
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches TOP248YN
IC OFFLINE SW FLYBACK TO220-7C

IC OFFLINE SW FLYBACK TO220-7C

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1465746 104382624 TOP248YN
Product Name AC-DC Converters Power Supply/Voltage Converter PC Board Mount Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Type AC/DC Converter DC Power Supply
Form Factor Board Mount
DC Output Voltage 12.0 volts
DC Output Power 70 watts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR300-1.5B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details