9 Vdc, 2.5 A, 22.5 W
AC/DC CONVERTER, 9V, 25W, SINGLE OUPUT, CHASIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
| CUI Inc. | Radwell International | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VSK-S25-9U-T | 100972041 |
| Product Name | Chassis Mount AC-DC Power Supply | Power Supply |
| Type | AC/DC Converter | |
| DC Output Voltage | 9.0 volts | |
| DC Output Current | 2.5 amps |