TDK-Lambda Corporation Power Supply; 30 W; 85 to 265 VAC; 5 V;6 A (Max.); 47 to 440 Hz; 20 mV; 40 mV ZWS30-5

Description
ZWS Series, Single Output Power Supply Input transient protected Power factor corrected Peak power capability Withstands harsh environments Lower cost of ownership Supports global use Can drive high current start up devices Lambda's Two-Year Warranty Wide Range AC Input — 85-265 VAC Power Factor and Harmonic Correction Input Transient Protection ±10% Output Adjustment Worldwide Safety Agency Approvals 200% Peak Current Available Class B EMI Cover Options Available (“/A” Suffix)
Description
ZWS Series, Single Output Power Supply Input transient protected Power factor corrected Peak power capability Withstands harsh environments Lower cost of ownership Supports global use Can drive high current start up devices Lambda's Two-Year Warranty Wide Range AC Input — 85-265 VAC Power Factor and Harmonic Correction Input Transient Protection ±10% Output Adjustment Worldwide Safety Agency Approvals 200% Peak Current Available Class B EMI Cover Options Available (“/A” Suffix)

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 30 W; 85 to 265 VAC; 5 V;6 A (Max.); 47 to 440 Hz; 20 mV; 40 mV - 70177764 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 30 W; 85 to 265 VAC; 5 V;6 A (Max.); 47 to 440 Hz; 20 mV; 40 mV
70177764
Power Supply; 30 W; 85 to 265 VAC; 5 V;6 A (Max.); 47 to 440 Hz; 20 mV; 40 mV 70177764
ZWS Series, Single Output Power Supply Input transient protected Power factor corrected Peak power capability Withstands harsh environments Lower cost of ownership Supports global use Can drive high current start up devices Lambda's Two-Year Warranty Wide Range AC Input — 85-265 VAC Power Factor and Harmonic Correction Input Transient Protection ±10% Output Adjustment Worldwide Safety Agency Approvals 200% Peak Current Available Class B EMI Cover Options Available (“/A” Suffix)

ZWS Series, Single Output Power Supply

  • Input transient protected
  • Power factor corrected
  • Peak power capability
  • Withstands harsh environments
  • Lower cost of ownership
  • Supports global use
  • Can drive high current start up devices
  • Lambda's Two-Year Warranty
  • Wide Range AC Input — 85-265 VAC
  • Power Factor and Harmonic Correction
  • Input Transient Protection
  • ±10% Output Adjustment
  • Worldwide Safety Agency Approvals
  • 200% Peak Current Available
  • Class B EMI
  • Cover Options Available (“/A” Suffix)
Supplier's Site
Power Supply - 40113386 - Radwell International
Willingboro, NJ, United States
Power Supply
40113386
Power Supply 40113386
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SWITCH MODE, 5V, POWER SUPPLY OUTPUT TYPE: ADJUSTABLE, NO. OF OUTPUTS: 1, OUTPUT VOLTAGE: 5 VDC, OUTPUT CURRENT: 6 AMP, POWER RATING: 30 W INPUT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SWITCH MODE, 5V, POWER SUPPLY OUTPUT TYPE: ADJUSTABLE, NO. OF OUTPUTS: 1, OUTPUT VOLTAGE: 5 VDC, OUTPUT CURRENT: 6 AMP, POWER RATING: 30 W INPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies
Product Number 70177764 40113386
Product Name Power Supply; 30 W; 85 to 265 VAC; 5 V;6 A (Max.); 47 to 440 Hz; 20 mV; 40 mV Power Supply
Type DC Power Supply
Form Factor Open Frame
Applications Commercial
Features Power Factor Correction
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details