Cosel U.S.A., Inc. DC DC Converters ZUS252405

Description
Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1852-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1852-ND
DC DC Converters 1776-1852-ND
Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ZUS252405 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ZUS252405
Power Supplies - Board Mount - DC DC Converters ZUS252405
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site
Power Supply/Voltage Converter PC Board Mount - 25455933 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
25455933
Power Supply/Voltage Converter PC Board Mount 25455933
DISCONTINUED BY MANUFACTURER, DC-DC REGULATED POWER SUPPLY MODULE, 1 OUTPUT, 20W, HYBRID. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DC-DC REGULATED POWER SUPPLY MODULE, 1 OUTPUT, 20W, HYBRID. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Converter; 5 V; 4.0 A; 20 W; 24 VDC; 1.02 A (Typ.) W; -20 degC; 71 degC - 70161770 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 5 V; 4.0 A; 20 W; 24 VDC; 1.02 A (Typ.) W; -20 degC; 71 degC
70161770
Converter; 5 V; 4.0 A; 20 W; 24 VDC; 1.02 A (Typ.) W; -20 degC; 71 degC 70161770
Designed for Ultra Thin Profile, High Reliability and Low Cost. Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33" High Quality — Field Failure Rate Less than 0.012% Wide Range Input Series: 4.5 to 72 VDC Over-Current Protection Circuitry Fully Regulated and Fully Isolated Between Input and Output Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing UL, CSA, TüV Safety Approvals Five-Year Warranty

Designed for Ultra Thin Profile, High Reliability and Low Cost.

  • Thinnest Industry Available Profile: 1.5-10 Watts — 0.28"; 15-25 Watts — 0.33"
  • High Quality — Field Failure Rate Less than 0.012%
  • Wide Range Input Series: 4.5 to 72 VDC
  • Over-Current Protection Circuitry
  • Fully Regulated and Fully Isolated Between Input and Output
  • Low EMI: 1.5-10 Watts — Brass Die-Cast Housing; 15-25 Watts — Aluminum Die-Cast Housing
  • UL, CSA, TÜV Safety Approvals
  • Five-Year Warranty
Supplier's Site
Shenzhen, China
DC DC Converters
ZUS252405
DC DC Converters ZUS252405
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1776-1852-ND ZUS252405 25455933 70161770 ZUS252405
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Power Supply/Voltage Converter PC Board Mount Converter; 5 V; 4.0 A; 20 W; 24 VDC; 1.02 A (Typ.) W; -20 degC; 71 degC DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 71 C (-4 to 160 F) -20 to ? C (-4 to ? F) -20 to 71 C (-4 to 160 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

240W Three Phase Power Supplies - PST-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details