Power Integrations, Inc. Power Supply/Voltage Converter PC Board Mount TOP224PN

Description
IC, PWM CONTROLLER, OUTPUT VOLTAGE: 700V, OUTPUT CURRENT: 150MA, SUPPLY VOLTAGE MIN: 85V, SUPPLY VOLTAGE MAX: 265V, CONTROLLER IC CASE STYLE: DIP, NO. OF PINS: 8 PINS, FREQUENCY: 100KHZ, OPERATING TEMPERATURE MIN: -40C, ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, PWM CONTROLLER, OUTPUT VOLTAGE: 700V, OUTPUT CURRENT: 150MA, SUPPLY VOLTAGE MIN: 85V, SUPPLY VOLTAGE MAX: 265V, CONTROLLER IC CASE STYLE: DIP, NO. OF PINS: 8 PINS, FREQUENCY: 100KHZ, OPERATING TEMPERATURE MIN: -40C, ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 32250966 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
32250966
Power Supply/Voltage Converter PC Board Mount 32250966
IC, PWM CONTROLLER, OUTPUT VOLTAGE: 700V, OUTPUT CURRENT: 150MA, SUPPLY VOLTAGE MIN: 85V, SUPPLY VOLTAGE MAX: 265V, CONTROLLER IC CASE STYLE: DIP, NO. OF PINS: 8 PINS, FREQUENCY: 100KHZ, OPERATING TEMPERATURE MIN: -40C, ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY

IC, PWM CONTROLLER, OUTPUT VOLTAGE: 700V, OUTPUT CURRENT: 150MA, SUPPLY VOLTAGE MIN: 85V, SUPPLY VOLTAGE MAX: 265V, CONTROLLER IC CASE STYLE: DIP, NO. OF PINS: 8 PINS, FREQUENCY: 100KHZ, OPERATING TEMPERATURE MIN: -40C, ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - TOP224PN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
TOP224PN
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches TOP224PN
IC OFFLINE SWITCH MULT TOP 8DIP

IC OFFLINE SWITCH MULT TOP 8DIP

Supplier's Site

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 32250966 TOP224PN
Product Name Power Supply/Voltage Converter PC Board Mount Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
AC/DC Adapters - 1217063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details