onsemi Power Supply/Voltage Converter PC Board Mount UC3843BNG

Description
PWM CTRL, CURRENT MODE, 30V, 1A, DIP-8, INPUT VOLTAGE:-, OUTPUT VOLTAGE:13.5V, OUTPUT CURRENT:1A, SUPPLY VOLTAGE MIN:12V, SUPPLY VOLTAGE MAX:30V, CONTROLLER IC CASE STYLE:DIP, NO. OF PINS:8PINS, FREQUENCY:52KHZ, OPERATING TEMPERATUREROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PWM CTRL, CURRENT MODE, 30V, 1A, DIP-8, INPUT VOLTAGE:-, OUTPUT VOLTAGE:13.5V, OUTPUT CURRENT:1A, SUPPLY VOLTAGE MIN:12V, SUPPLY VOLTAGE MAX:30V, CONTROLLER IC CASE STYLE:DIP, NO. OF PINS:8PINS, FREQUENCY:52KHZ, OPERATING TEMPERATUREROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 18726000 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
18726000
Power Supply/Voltage Converter PC Board Mount 18726000
PWM CTRL, CURRENT MODE, 30V, 1A, DIP-8, INPUT VOLTAGE:-, OUTPUT VOLTAGE:13.5V, OUTPUT CURRENT:1A, SUPPLY VOLTAGE MIN:12V, SUPPLY VOLTAGE MAX:30V, CONTROLLER IC CASE STYLE:DIP, NO. OF PINS:8PINS, FREQUENCY:52KHZ, OPERATING TEMPERATUREROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PWM CTRL, CURRENT MODE, 30V, 1A, DIP-8, INPUT VOLTAGE:-, OUTPUT VOLTAGE:13.5V, OUTPUT CURRENT:1A, SUPPLY VOLTAGE MIN:12V, SUPPLY VOLTAGE MAX:30V, CONTROLLER IC CASE STYLE:DIP, NO. OF PINS:8PINS, FREQUENCY:52KHZ, OPERATING TEMPERATUREROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 18726000
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2332-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details