Cosel U.S.A., Inc. Power Supply; 10.8 W; Single; 10.8 W; 0.9 A; 72% (Typ.); 20 A (Typ.); YA Series YAS1012E

Description
Gorilla Series Designed for Small Compact Footprint. PC Board Mount — Encapsulated High Quality — Field Failure Rate Less than 0.012% Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model Standard Input: Y Series — AC 85~132 Universal Input: YA Series - AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output Conductive Noise: FCC-B, VCCI-2 Two-Year Warranty
Datasheet
Description
Gorilla Series Designed for Small Compact Footprint. PC Board Mount — Encapsulated High Quality — Field Failure Rate Less than 0.012% Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model Standard Input: Y Series — AC 85~132 Universal Input: YA Series - AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output Conductive Noise: FCC-B, VCCI-2 Two-Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 10.8 W; Single; 10.8 W; 0.9 A; 72% (Typ.); 20 A (Typ.); YA Series - 70161540 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 10.8 W; Single; 10.8 W; 0.9 A; 72% (Typ.); 20 A (Typ.); YA Series
70161540
Power Supply; 10.8 W; Single; 10.8 W; 0.9 A; 72% (Typ.); 20 A (Typ.); YA Series 70161540
Gorilla Series Designed for Small Compact Footprint. PC Board Mount — Encapsulated High Quality — Field Failure Rate Less than 0.012% Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model Standard Input: Y Series — AC 85~132 Universal Input: YA Series - AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output Conductive Noise: FCC-B, VCCI-2 Two-Year Warranty

Gorilla Series
Designed for Small Compact Footprint.

  • PC Board Mount — Encapsulated
  • High Quality — Field Failure Rate Less than 0.012%
  • Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model
  • Standard Input: Y Series — AC 85~132
  • Universal Input: YA Series - AC 85~264
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output
  • Conductive Noise: FCC-B, VCCI-2
  • Two-Year Warranty
Supplier's Site
Futian, China
Power Supplies - Board Mount - AC DC Converters
YAS1012E
Power Supplies - Board Mount - AC DC Converters YAS1012E
AC/DC CONVERTER 12V 11W

AC/DC CONVERTER 12V 11W

Supplier's Site
AC DC Converters - YAS1012E - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters
YAS1012E
AC DC Converters YAS1012E
AC/DC CONVERTER 12V 11W

AC/DC CONVERTER 12V 11W

Supplier's Site Datasheet
Power Supply/Voltage Converter PC Board Mount - 40909177 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
40909177
Power Supply/Voltage Converter PC Board Mount 40909177
DISCONTINUED BY MANUFACTURER, AC-DC REGULATED POWER SUPPLY MODULE, 1 OUTPUT, 10.8W, HYBRID. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC-DC REGULATED POWER SUPPLY MODULE, 1 OUTPUT, 10.8W, HYBRID. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 70161540 YAS1012E YAS1012E 40909177
Product Name Power Supply; 10.8 W; Single; 10.8 W; 0.9 A; 72% (Typ.); 20 A (Typ.); YA Series Power Supplies - Board Mount - AC DC Converters AC DC Converters Power Supply/Voltage Converter PC Board Mount
Technology Switching Power Supply Switching Power Supply Enclosed
AC Input Voltage 85.0 to 264.0 volts
Type DC Power Supply AC/DC Converter
Applications ITE (Commercial) ITE (Commercial)
Operating Temperature -10 to ? C (14 to ? F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details