TDK-Lambda Americas Inc., High Power Division Power Supply ZWS30B24

Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 31.2W, 24V, 1.3A, POWER SUPPLY APPROVALS:ITE, NO. OF OUTPUTS:1 OUTPUT, POWER RATING (CONVECTION COOLING):31.2W, POWER RATING (FORCED COOLING), INPUT VOLTAGE VAC:85V AC TO 265V AC, PRODUCT RANGE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 31.2W, 24V, 1.3A, POWER SUPPLY APPROVALS:ITE, NO. OF OUTPUTS:1 OUTPUT, POWER RATING (CONVECTION COOLING):31.2W, POWER RATING (FORCED COOLING), INPUT VOLTAGE VAC:85V AC TO 265V AC, PRODUCT RANGE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 43425331 - Radwell International
Willingboro, NJ, United States
Power Supply
43425331
Power Supply 43425331
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 31.2W, 24V, 1.3A, POWER SUPPLY APPROVALS:ITE, NO. OF OUTPUTS:1 OUTPUT, POWER RATING (CONVECTION COOLING):31.2W, POWER RATING (FORCED COOLING), INPUT VOLTAGE VAC:85V AC TO 265V AC, PRODUCT RANGE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 31.2W, 24V, 1.3A, POWER SUPPLY APPROVALS:ITE, NO. OF OUTPUTS:1 OUTPUT, POWER RATING (CONVECTION COOLING):31.2W, POWER RATING (FORCED COOLING), INPUT VOLTAGE VAC:85V AC TO 265V AC, PRODUCT RANGE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 43425331
Product Name Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SGI-800-6 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers