XP Power VEP08 Series DC Power Supply VEP08US05

Description
• 8 Watt • Energy Star Level V • CEC2008 & EISA 2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction
Request a Quote Datasheet
Description
• 8 Watt • Energy Star Level V • CEC2008 & EISA 2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VEP08 Series DC Power Supply - VEP08US05 - XP Power
Sunnyvale, CA, USA
VEP08 Series DC Power Supply
VEP08US05
VEP08 Series DC Power Supply VEP08US05
• 8 Watt • Energy Star Level V • CEC2008 & EISA 2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction

• 8 Watt
• Energy Star Level V
• CEC2008 & EISA 2007 Compliant
• Medical & ITE Approvals
• Interchangeable Input Connectors
• Class II Construction

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-2328-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2328-ND
AC DC Desktop, Wall Power Adapters 1470-2328-ND
5V 8W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

5V 8W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Power Supply/Voltage Converter PC Board Mount - 25478522 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
25478522
Power Supply/Voltage Converter PC Board Mount 25478522
AC/DC POWER SUPPLY, MEDICAL, MAINS PLUG SOLD SEPARATELY, 80 V, 264 V, 8 W, 5 V, 1.6 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AC/DC POWER SUPPLY, MEDICAL, MAINS PLUG SOLD SEPARATELY, 80 V, 264 V, 8 W, 5 V, 1.6 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Adaptor, Ac-Dc, Medical, 5V, 1.6A; Power Supply Approvals Xp Power - 04R9684 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 5V, 1.6A; Power Supply Approvals Xp Power
04R9684
Adaptor, Ac-Dc, Medical, 5V, 1.6A; Power Supply Approvals Xp Power 04R9684
ADAPTOR, AC-DC, MEDICAL, 5V, 1.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:8W; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; External Depth:1.67" RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 5V, 1.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:8W; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; External Depth:1.67" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number VEP08US05 1470-2328-ND 25478522 04R9684
Product Name VEP08 Series DC Power Supply AC DC Desktop, Wall Power Adapters Power Supply/Voltage Converter PC Board Mount Adaptor, Ac-Dc, Medical, 5V, 1.6A; Power Supply Approvals Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Applications ITE
Features Overload Protection
Operating Temperature 0 to 40 C (32 to 104 F) 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details