Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount TPS5410D

Description
IC, VOLTAGE REGULATOR, 500KHZ, SOIC-8; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:5.5V; INPUT VOLTAGE MAX:36V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:1.22V;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, VOLTAGE REGULATOR, 500KHZ, SOIC-8; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:5.5V; INPUT VOLTAGE MAX:36V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:1.22V;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 16824382 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
16824382
Power Supply/Voltage Converter PC Board Mount 16824382
IC, VOLTAGE REGULATOR, 500KHZ, SOIC-8; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:5.5V; INPUT VOLTAGE MAX:36V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:1.22V;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, VOLTAGE REGULATOR, 500KHZ, SOIC-8; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:5.5V; INPUT VOLTAGE MAX:36V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:1.22V;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 16824382
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 402-OEM-10KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details