Cosel U.S.A., Inc. Power Supplies - Board Mount - AC DC Converters YAW1015E

Description
AC/DC CONVERTER +/-15V 11W
Description
AC/DC CONVERTER +/-15V 11W

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Power Supplies - Board Mount - AC DC Converters
YAW1015E
Power Supplies - Board Mount - AC DC Converters YAW1015E
AC/DC CONVERTER +/-15V 11W

AC/DC CONVERTER +/-15V 11W

Supplier's Site
Power Supply - 21966315 - Radwell International
Willingboro, NJ, United States
Power Supply
21966315
Power Supply 21966315
DISCONTINUED BY MANUFACTURER, AC/DC CONVERTER, +/-15V, 11W, ENCLOSED, 350MA, PCB MOUNT, THROUGH HOLE, 6-DIP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC/DC CONVERTER, +/-15V, 11W, ENCLOSED, 350MA, PCB MOUNT, THROUGH HOLE, 6-DIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply; 10.5 W; 15 V; 30; 0.35; 72% (Typ.); -10 to degC - 70161544 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 10.5 W; 15 V; 30; 0.35; 72% (Typ.); -10 to degC
70161544
Power Supply; 10.5 W; 15 V; 30; 0.35; 72% (Typ.); -10 to degC 70161544
Gorilla Series Designed for Small Compact Footprint. PC Board Mount — Encapsulated High Quality — Field Failure Rate Less than 0.012% Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model Standard Input: Y Series — AC 85~132 Universal Input: YA Series - AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output Conductive Noise: FCC-B, VCCI-2 Two-Year Warranty

Gorilla Series
Designed for Small Compact Footprint.

  • PC Board Mount — Encapsulated
  • High Quality — Field Failure Rate Less than 0.012%
  • Standard Output Voltages: 5, 12, 15, 24, 30 VDC Depending on Model
  • Standard Input: Y Series — AC 85~132
  • Universal Input: YA Series - AC 85~264
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output
  • Conductive Noise: FCC-B, VCCI-2
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number YAW1015E 21966315 70161544
Product Name Power Supplies - Board Mount - AC DC Converters Power Supply Power Supply; 10.5 W; 15 V; 30; 0.35; 72% (Typ.); -10 to degC
Type DC Power Supply
Technology Switching Power Supply Switching Power Supply
Applications ITE (Commercial)
Unlock Full Specs
to access all available technical data

Similar Products

480W Single Output Power Supplies - PSP-48048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details