CONVERTER MOD DC/DC 5V 400W Isolated 1 36V 75V 5V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *
Isolated Module DC DC Converter 1 Output 5V 80A 36V - 75V Input
DC DC CONVERTER 5V 400W
DC/DC CONVERTER, 48V-5V, 400WATT, W/HEAT SINK MOUNTED. FREE 2 YEAR RADWELL WARRANTY
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | V48A5C400BL | 1102-1410-ND | V48A5C400BL | 25019919 |
| Product Name | CONVERTER MOD DC/DC 5V 400W Isolated 1 36V 75V 5V - - * 400W * * | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Power Supply |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -20 to 100 C (-4 to 212 F) | -20 to 100 C (-4 to 212 F) | ||
| DC Output Current | 80 amps |