TDK-Lambda Americas Inc. Programmable Power Supplies ZUP20-10/U

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote Datasheet
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - ZUP20-10/U - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
ZUP20-10/U
Programmable Power Supplies ZUP20-10/U
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet
Power Supplies (Test, Bench) - 285-1673-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
285-1673-ND
Power Supplies (Test, Bench) 285-1673-ND
0 ~ 20VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 10A Output 200W Features Memory, Programmable, RS232 and RS485 Interface

0 ~ 20VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 10A Output 200W Features Memory, Programmable, RS232 and RS485 Interface

Buy Now Datasheet
Power Supply - 40113331 - Radwell International
Willingboro, NJ, United States
Power Supply
40113331
Power Supply 40113331
BENCH POWER SUPPLY, NORTH AMERICA LINE CORD, ADJUSTABLE, 1 OUTPUT, 0 V, 20 V, 0 A, 10 A. FREE 2 YEAR RADWELL WARRANTY

BENCH POWER SUPPLY, NORTH AMERICA LINE CORD, ADJUSTABLE, 1 OUTPUT, 0 V, 20 V, 0 A, 10 A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply, Programmable; 200 W (Max.); 0 to 10 A; 5 mV @ 5 Hz to 1 MHz - 70177227 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Programmable; 200 W (Max.); 0 to 10 A; 5 mV @ 5 Hz to 1 MHz
70177227
Power Supply, Programmable; 200 W (Max.); 0 to 10 A; 5 mV @ 5 Hz to 1 MHz 70177227
0 to +50°C Operating Temperature, ZUP Series Zero Up Programmable Power Supplies The ZUP series are wide range output switching power supplies with laboratory performance. The ZUP series is power factor corrected and operates from worldwide AC voltage range continuously. Output voltage and current are continuously displayed and LED indicators show the complete operating status of the power supply. The front panel controls allow the user to set the output parameters, the protection levels (over-voltage / under-voltage)and arm the fold back protection to disable the output if the unit switches from Constant-Voltage mode to Constant-Current mode. Programming Voltage Resolution: Better than 0.028% of rated voltage, Programming Current Resolution: Better than 0.03% of rated current, Display Voltage: 3 digits (6, 20, 36, 60 and 80 V Models), 3.5 digits (10 and 120 V Models), Display Current: 3 digits (3.5 digits 132 A Model). Three Year Warranty Constant Voltage/Constant Current Digital Meters Last Setting Memory Cable Accessories Available Over Temperature Protected Output Good Series or Parallel Operation Built-in RS232/485 Interface Optional GPIB Bench or Rack Mount Power Factor Corrected Remote Sense Remote On/Off Wide Range AC Input (85-265VAC) 0-50°C Operating Temperature UL3111-1, EN61010-1, CE Mark

0 to +50°C Operating Temperature, ZUP Series Zero Up Programmable Power Supplies
The ZUP series are wide range output switching power supplies with laboratory performance. The ZUP series is power factor corrected and operates from worldwide AC voltage range continuously. Output voltage and current are continuously displayed and LED indicators show the complete operating status of the power supply. The front panel controls allow the user to set the output parameters, the protection levels (over-voltage / under-voltage)and arm the fold back protection to disable the output if the unit switches from Constant-Voltage mode to Constant-Current mode.
Programming Voltage Resolution:
Better than 0.028% of rated voltage, Programming Current Resolution: Better than 0.03% of rated current, Display Voltage: 3 digits (6, 20, 36, 60 and 80 V Models), 3.5 digits (10 and 120 V Models), Display Current: 3 digits (3.5 digits 132 A Model).

  • Three Year Warranty
  • Constant Voltage/Constant Current
  • Digital Meters
  • Last Setting Memory
  • Cable Accessories Available
  • Over Temperature Protected
  • Output Good
  • Series or Parallel Operation
  • Built-in RS232/485 Interface Optional GPIB
  • Bench or Rack Mount
  • Power Factor Corrected
  • Remote Sense
  • Remote On/Off
  • Wide Range AC Input (85-265VAC)
  • 0-50°C Operating Temperature
  • UL3111-1, EN61010-1, CE Mark
Supplier's Site
Power Supply, Bench, 20V, 200W; Power Supply Output Type Tdk-Lambda - 26K5922 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, 20V, 200W; Power Supply Output Type Tdk-Lambda
26K5922
Power Supply, Bench, 20V, 200W; Power Supply Output Type Tdk-Lambda 26K5922
POWER SUPPLY, BENCH, 20V, 200W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Supply Voltage Min:85VAC RoHS Compliant: Yes

POWER SUPPLY, BENCH, 20V, 200W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Supply Voltage Min:85VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ZUP20-10/U 285-1673-ND 40113331 70177227 26K5922
Product Name Programmable Power Supplies Power Supplies (Test, Bench) Power Supply Power Supply, Programmable; 200 W (Max.); 0 to 10 A; 5 mV @ 5 Hz to 1 MHz Power Supply, Bench, 20V, 200W; Power Supply Output Type Tdk-Lambda
Type Programmable Power Supply DC Power Supply; 1 DC Power Supply; Programmable Power Supply
Technology Switching Power Supply
Features Built-in RS-232 & RS-485 Interface Parallel Operation Active Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F) 0 to 50 C (32 to 122 F)
Regulatory Compliance EN61010-1 CSA C22.2 No.1010.1-92 UL3111-1 ROHS COMP RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-40kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402-OEM-20KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 500A-30KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203L-50kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details