The Murata Power Solutions DC-DC Converter, part number 87K5056, is a triple-output device capable of delivering a maximum output power of 20 Watts. It features a primary output of +5V with a current capacity of up to 3 Amps, and two auxiliary outputs of ±12V or ±15V, each capable of sourcing up to ±500mA. The converter operates within an input voltage range of 9-36V for the D12A models and 18-75V for the D48A models, ensuring versatility for various applications. This converter is designed with a power-sharing architecture, allowing for flexible allocation of output power among the three outputs, as long as the total does not exceed 20 Watts. It includes essential protection features such as input overvoltage shutdown, reverse-polarity protection, and output overvoltage clamping. The device is fully isolated with a guaranteed isolation voltage of 1500Vdc and operates efficiently with guaranteed efficiencies of up to 82%. The operating temperature range is broad, from -40°C to +100°C, making it suitable for demanding environments. The converter is also RoHS compliant and has undergone rigorous testing for reliability, including HALT testing. Its compact dimensions of 2" x 2" x 0.45" facilitate integration into space-constrained designs. This product is ideal for engineers seeking a reliable and efficient power solution for applications requiring multiple output voltages.
Isolated Module DC DC Converter 3 Output 5V 15V -15V 3A, 500mA, 500mA 9V - 36V Input
DC-DC CONVERTER, ISO POL, 3 O/P, 20W, 5V, 12V, POWER SUPPLY APPROVALS ITE, NO. OF OUTPUTS 3 OUTPUT, OUTPUT POWER MAX 20W, OUTPUT VOLTAGE - OUTPUT 1 5V, OUTPUT CURRENT - OUTPUT 1 3A, OUTPUT VOLTAGE - OUTPUT 2 -15V, WIDTH 50.8MM, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
DC DC CONVERTER 5V +/-15V 20W
DC-DC CONVERTER, ISO POL, 3 O/P, 20W, 5V, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:15V RoHS Compliant: Yes
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1830-5-ND | 109722386 | TWR-5/3000-15/500-D12A-C | 87K5056 |
| Product Name | DC DC Converters | Power Supply/Voltage Converter PC Board Mount | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 3 O/p, 20W, 5V, 12V; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| DC Output Current | 0.5000 to 3 amps | 3 amps | ||
| DC Input Voltage | 9.0 to 36.0 volts |