Texas Instruments High-Performance Analog Battery Charger UC3906DW

Description
BATTERY CHARGER LEAD ACID 2A SOIC-16; BATTERY TYPE:LEAD ACID; INPUT VOLTAGE:40V; BATTERY CHARGE VOLTAGE:-; CHARGE CURRENT MAX:2A; BATTERY IC CASE STYLE:SOIC; NO. OF PINS:16PINS; NO. OF SERIES CELLS:-; OPERATING TEMPERATURE MIN:-20 C ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BATTERY CHARGER LEAD ACID 2A SOIC-16; BATTERY TYPE:LEAD ACID; INPUT VOLTAGE:40V; BATTERY CHARGE VOLTAGE:-; CHARGE CURRENT MAX:2A; BATTERY IC CASE STYLE:SOIC; NO. OF PINS:16PINS; NO. OF SERIES CELLS:-; OPERATING TEMPERATURE MIN:-20 C ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Battery Charger - 17079781 - Radwell International
Willingboro, NJ, United States
Battery Charger
17079781
Battery Charger 17079781
BATTERY CHARGER LEAD ACID 2A SOIC-16; BATTERY TYPE:LEAD ACID; INPUT VOLTAGE:40V; BATTERY CHARGE VOLTAGE:-; CHARGE CURRENT MAX:2A; BATTERY IC CASE STYLE:SOIC; NO. OF PINS:16PINS; NO. OF SERIES CELLS:-; OPERATING TEMPERATURE MIN:-20 C ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BATTERY CHARGER LEAD ACID 2A SOIC-16; BATTERY TYPE:LEAD ACID; INPUT VOLTAGE:40V; BATTERY CHARGE VOLTAGE:-; CHARGE CURRENT MAX:2A; BATTERY IC CASE STYLE:SOIC; NO. OF PINS:16PINS; NO. OF SERIES CELLS:-; OPERATING TEMPERATURE MIN:-20 C ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 17079781
Product Name Battery Charger
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting - Regulated -  - Acopian Power Supplies
Acopian Power Supplies
Specs
Type Current Source; Programmable Power Supply; High Voltage
Form Factor Rack Mount
Applications Instrumentation
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details