Texas Instruments Buck 6A 3V 6V Step-Down DC-DC Converter IC TPS54610PWPR

Description
6A DC/DC Step-Down Converter, 3V-6V In, 85°C, HTSSOP Product overview: TPS54610PWPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 3V, 6V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 3V, 6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54610PWPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6A DC/DC Step-Down Converter, 3V-6V In, 85°C, HTSSOP Product overview: TPS54610PWPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 3V, 6V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 3V, 6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54610PWPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 6A 3V 6V Step-Down DC-DC Converter IC
739-TPS54610PWPR
Buck 6A 3V 6V Step-Down DC-DC Converter IC 739-TPS54610PWPR
6A DC/DC Step-Down Converter, 3V-6V In, 85°C, HTSSOP Product overview: TPS54610PWPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 3V, 6V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 3V, 6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54610PWPR can be used for catalog matching and distributor lookup.

6A DC/DC Step-Down Converter, 3V-6V In, 85°C, HTSSOP Product overview: TPS54610PWPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 3V, 6V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 3V, 6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54610PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Converter - 16935472 - Radwell International
Willingboro, NJ, United States
Power Converter
16935472
Power Converter 16935472
(PRICE/TC), DC/DC CONV, SYNC BUCK, 2.2MHZ, HTSSOP-28; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:6V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:28PINS; OUTPUT CURRENT:6A; OUTPUT ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), DC/DC CONV, SYNC BUCK, 2.2MHZ, HTSSOP-28; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:6V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:28PINS; OUTPUT CURRENT:6A; OUTPUT ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-TPS54610PWPR 16935472
Product Name Buck 6A 3V 6V Step-Down DC-DC Converter IC Power Converter
Package Type Other; HTSSOP EP
Output Voltage 4.5 volts
Input Voltage 6 volts
IOUT 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Buck 3A 40V Step-Down DC-DC Converter IC - 739-LM2596SX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 37 volts
Input Voltage 40 volts
View Details
2 suppliers